| Megapixel |
8 MP |
| Compresión de datos |
Superfine, Fine, Normal, RAW |
| Máxima resolución |
3264 x 2448 Pixeles |
| Calidad de imagen |
(L)3264 x 2448, (M1)2272 x 1704, (M2)1600 x 1200, (M3)1024 x 768, (S)640 x 480 , (RAW) 3504x2336 |
|
Zoom digital
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3.2 x
|
|
Zoom óptico
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
7 x
|
| Sistema de lentes |
14 / 10 |
| Rango focal de lente |
f/2.4 - f/3.5 |
| Longitud focal |
7.2 – 50.8 mm |
| Combined zoom |
22x |
|
Tipo de sensor
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Proporción latitud-altura |
4:3 |
| Tamaño del sensor óptico |
2/3 " |
|
Sensor CCD
|
|
CCD (Charged Coupled Device): A silicone chip comprised of millions of tiny, square light-gathering diodes called Picture Elements, or pixels, laid out in a checkerboard pattern. This is the "film" of a digital camera. The light data gathered from these tiny pixels needs to be "processed" by the camera's image processor into Recorded Pixels.
Super CCD: A proprietary CCD system, produced by Fujifilm, that utilizes larger, octagonal-shaped, light-gathering diodes called Picture Elements, or pixels, that are laid out in a saw-tooth pattern. Super CCDs can capture more light information than ordinary CCDs; the extra information is used by the camera's image processor to improve color accuracy and ISO Speed.
Super CCD HR (High Resolution): Is capable of nearly doubling the Number of Effective Pixels that are processed and stored as additional detail in the Recorded Pixel file.
Super CCD SR (Sensitivity and Range): Uses a combination of small and large octagonal-shaped pixels to further enhance color accuracy, while improving detail in the areas of shadows and highlights, much like traditional film
2/3" CCD
|
| Control de exposición |
Evaluative, Centre-weighted average, Spot |
| Corrección de exposición a la luz |
+/- 2 EV |
|
Velocidad de obturador
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 – 1/4000 ,
|
| Sensibilidad ISO |
AUTO, 50, 100, 200, 400 |
| Flash |
Auto, Manual Flash On / Off |
| Reducción de ojos rojos |
 |
| Flash integrado |
 |
| Capacidad de almacenamiento |
CompactFlash Type I / II (Microdrive compatible) |
| Soporte CompactFlash (CF) |
 |
| Soporte de memory Stick (MS) |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| Tarjeta de soporte SmartMedia |
 |
| Soporte MD micro |
 |
| Soporte de tarjeta de Imagen-xD (xD) |
 |
|
| Resolución de captura de video |
(L)640 x 480 , (M)320 x 240, (S)160 x 120, 15fps |
| Pantalla LCD |
Vari-angle 2.0” p-Si TFT, ~235000px |
| Tamaño de pantalla en diagonal |
2 " |
| Camera display resolution |
235,000 |
| Interfaz |
USB |
| Puertos de entrada y salida (E/S) |
USB (Mini-B, PTP) A/V output (PAL/NTSC) |
|
Autodisparador
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
2, 10
|
| Formato de archivo |
JPEG , AVI , WAVE |
| Color de producto |
Negro |
| Tipo de batería |
BP-511A / BP-514/ BP-511 / BP-512 |
| Tecnología de batería |
Lithium-Ion |
| Fuente de energía |
Li-ion Battery |
| Resolución |
(L)3264 x 2448, (M1)2272 x 1704, (M2)1600 x 1200, (M3)1024 x 768, (S)640 x 480 , (RAW) 3504x2336 Pixeles |
| Software incluido |
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio, ArcSoft VideoImpression |
| Dimensiones (Ancho x Alto x Largo) |
117.5 x 72.0 x 90.3 mm |
| Peso |
545 g |
| Temperatura de funcionamiento recomendada |
0-40 °C |
| Alcance de temperatura operativa |
0 - 40 °C |
| Humedad relativa |
10–90 % |
| Materiales |
Plástico |
|