| Megapixel |
4.1 MP |
| Compresión de datos |
JPEG , AVI, WAVE, JPEG |
| Máxima resolución |
1024 x 768 Pixeles |
| Calidad de imagen |
(L)2272 x 1704, (M1)1600 x 1200, (M2)1024 x 768, (S)640 x 480 |
|
Zoom digital
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3.6 x
|
|
Zoom óptico
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
| Sistema de lentes |
6 / 5 |
| Longitud focal |
7.8 – 23.4 mm |
| 35 mm, lente de cámara equivalente |
38 - 114 |
|
Tipo de sensor
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
|
Sensor CCD
|
|
CCD (Charged Coupled Device): A silicone chip comprised of millions of tiny, square light-gathering diodes called Picture Elements, or pixels, laid out in a checkerboard pattern. This is the "film" of a digital camera. The light data gathered from these tiny pixels needs to be "processed" by the camera's image processor into Recorded Pixels.
Super CCD: A proprietary CCD system, produced by Fujifilm, that utilizes larger, octagonal-shaped, light-gathering diodes called Picture Elements, or pixels, that are laid out in a saw-tooth pattern. Super CCDs can capture more light information than ordinary CCDs; the extra information is used by the camera's image processor to improve color accuracy and ISO Speed.
Super CCD HR (High Resolution): Is capable of nearly doubling the Number of Effective Pixels that are processed and stored as additional detail in the Recorded Pixel file.
Super CCD SR (Sensitivity and Range): Uses a combination of small and large octagonal-shaped pixels to further enhance color accuracy, while improving detail in the areas of shadows and highlights, much like traditional film
CCD
|
| Enfocar |
457.2 to Infinity (w) |
|
Velocidad de obturador
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 – 1/2000 s
|
| Flash |
Flash Off, Auto Flash, Red-eye Reduction Flash, Slow Sync |
| Reducción de ojos rojos |
 |
|
Memoria interna
|
|
Cantidad de memoria medida en Megabytes instalados en el sistema hardware
32 MB
|
| Capacidad de almacenamiento |
CompactFlash Type I |
| Soporte CompactFlash (CF) |
 |
| Soporte de memory Stick (MS) |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| Tarjeta de soporte SmartMedia |
 |
| Soporte MD micro |
 |
| Soporte de tarjeta de Imagen-xD (xD) |
 |
| Resolución de captura de video |
320 x 240 Pixeles |
| Pantalla LCD |
Vari-angle TFT |
| Tamaño de pantalla en diagonal |
1.5 " |
|
| Visor de imágen |
Real-image zoom |
| Puertos de entrada y salida (E/S) |
USB, A/V output |
| Función de película |
avi |
| Color de producto |
Plata |
| Tipo de batería |
2 x AA Batteries |
|
Tipo de fuente de alimentación
|
|
State power supply (internal/external) type with which the product works
AC
|
| Requisitos de energía |
4x Size-AA Alkaline/ NiMH |
| Resolución |
4 Mega |
| Tipo de cable |
Standard Point and Shoot |
| Software incluido |
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoImpression, ArcSoft VideoImpression |
| Sistemas operativos compatibles |
PC: Windows 98(including SE) / 2000 / Me / XP Macintosh: OS 9.0 – 9.2, OS X v10.1 / v10.2 |
| Dimensiones (Ancho x Alto x Largo) |
103 x 65 x 35 mm |
| Peso |
250 g |
| Alcance de temperatura operativa |
0 - 40 °C |
| Humedad relativa |
10-90 % |
| Otros accesorios opcionales |
USB Cable, Video Cable, Hand Strap, 32 MB Memory Card, 4 x AA Batteries, Software |
|