| Megapixel |
6.3 MP |
| Compresión de datos |
JPEG |
| Máxima resolución |
3072 x 2048 Pixeles |
| Calidad de imagen |
RAW + JPEG 3072 x 2048 : 16 - with 128MB card Fine JPEG 3072 x 2048 : 38 - with 128MB card Normal JPEG 3072 x 2048 : 65 - with 128MB card Fine JPEG 2048 x 1360 : 66 - with 128MB card Normal JPEG 2048 x 1360 : 101 - with 128MB card Fine JPEG 1536 x 1024 : 88 - with 128MB card Normal JPEG 1536 x 1024 : 132 - with 128MB card |
|
Zoom digital
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1 x
|
|
Zoom óptico
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
| Sistema de lentes |
9 group(s) / 11 element(s) |
| Diafragma |
F/3.5-5.6 |
| Longitud focal |
18 - 55 |
|
Tipo de sensor
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Ajustes de enfoque |
Automatic, manual |
|
Velocidad de obturador
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4000 - 30 s
|
| Flash |
E-TTL, FP flash (high-speed synchro), slow synchro, auto mode, red-eye reduction |
| Reducción de ojos rojos |
 |
| Flash integrado |
 |
|
Ranuras de memoria
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
1 x CompactFlash Card - type I/II
|
|
Memoria interna
|
|
Cantidad de memoria medida en Megabytes instalados en el sistema hardware
128 MB
|
| Capacidad de almacenamiento |
CompactFlash Card - type I/II, Compact flash, Compact flash |
| Capacidad de medios de almacenaje |
128 mb |
| Pantalla LCD |
LCD 118000px TFT color |
| Tamaño de pantalla en diagonal |
1.8 " |
| Visor de imágen |
Optical - eye-level mirror pentaprism |
| Interfaz |
USB, Video output (PAL/ NTSC) |
| Conexión a la PC |
usb |
|
Autodisparador
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 s
|
| Tipo de batería |
1 x camera battery - rechargeable - Lithium Ion - 1100 mAh |
|
| Tipo de cable |
1 x USB 1 x composite video output 1 x remote control |
| Tipo de ranura |
1 x CompactFlash Card - type I/II |
| Software incluido |
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch, RemoteCapture, File Viewer Utility TWAIN (Windows 98 / 2000), WIA (Windows Me)Photoshop Elements v2 |
| Sistemas operativos compatibles |
Windows 98 (including SE) / 2000 / Me / XP or OS 9.0 – 9.2, OS X v10.1 / v10.2 |
| Mac, compatible |
 |
| Dimensiones (Ancho x Alto x Largo) |
142 x 72 x 99 mm |
| Peso |
560 g |
| Alcance de temperatura operativa |
0 - 40 °C |
| Humedad relativa |
0-85 % |
| Otros accesorios opcionales |
Eye Cup EF, Wide Neck Strap EW-100DB II, Camera cover RF-3, CR-2025 lithium battery (for WL-DC100), Battery pack BP511 (with terminal cover), Battery charger CB-5L, Interface cable (IFC-300PCU), Video cable (VC-100), Power cord (for UK), EF-S 18-55mm f/3.5-5.6 DC Lens, Lens cap E-58 |
|