location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK C1320 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook C1320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-179100-006
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK C1320 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,73 GHz
  • - 38,1 cm (15") 1024 x 768 px 4:3
  • - 0,5 GB DDR2-SDRAM
  • - 60 GB DVD-ROM
  • - Intel® GMA 900
  • - 6 h
  • - Windows XP Home Edition
More>>>
Short summary description Fujitsu LIFEBOOK C1320 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
This short summary of the Fujitsu LIFEBOOK C1320 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK C1320, 1,73 GHz, 38,1 cm (15"), 1024 x 768 px, 0,5 GB, 60 GB, Windows XP Home Edition

Long summary description Fujitsu LIFEBOOK C1320 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
This is an auto-generated long summary of Fujitsu LIFEBOOK C1320 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK C1320. Frekvencia procesora: 1,73 GHz. Uhlopriečka displeja: 38,1 cm (15"), Rozlíšenie displeja: 1024 x 768 px. Vnútorná pamäť: 0,5 GB, Typ vnútornej pamäte: DDR2-SDRAM. Celková kapacita úložiska: 60 GB, Typ optickej jednotky: DVD-ROM. Model diskrétnej grafickej karty: Intel® GMA 900. Poskytovaný OS: Windows XP Home Edition. Hmotnosť: 2,65 kg

Obrazovka
Uhlopriečka displeja *
38,1 cm (15")
Rozlíšenie displeja *
1024 x 768 px
Natívny pomer strán
4:3
Procesor
Frekvencia procesora *
1,73 GHz
Vyrovnávacia pamäť procesora
2 MB
Typ vyrovnávacej pamäte procesora
L2
Frekvencia zbernice (FSB)
533 MHz
Pamäť
Vnútorná pamäť *
0,5 GB
Typ vnútornej pamäte
DDR2-SDRAM
Maximálna vnútorná pamäť *
2 GB
Dátové úložisko
Celková kapacita úložiska *
60 GB
Rozhranie pevného disku
SATA
Rýchlosť otáčok pevného disku
5400 ot/min
Typ optickej jednotky *
DVD-ROM
Kompatibilné pamäťové karty
SD
Grafika
Model diskrétnej grafickej karty *
Intel® GMA 900
Samostatný grafický adaptér *
Yes
Maximálna kapacita pamäte grafického adaptéra
0,128 GB
Zvuk
Zvukový systém
RealTek ALC260
Početr zabudovaných reproduktorov
2
Fotoaparát
Predný fotoaparát
No
Siete
Vlastnosti siete
Ethernet/Fast Ethernet
Bluetooth
No
Možnosti pripojenia
Počet USB 2.0 portov *
4
Počet portov Ethernetu (RJ-45)
1
DVI port
No
Počet VGA portov
1
Možnosti pripojenia
Počet IEEE 1394/Firewire portov
1
Slúchadlové výstupy
1
Výstupný S / PDIF port
No
Konektor pre mikrofón
Yes
Dokovací konektor
Yes
Typ nabíjacieho portu
Napájací konektor
Počet CardBus PCMCIA slotov
1
Typ CardBus PCMCIA slotu
Typ II
SmartCard slot
Yes
Zadné konektory
1 x Express card 34/54
Porty modemu (RJ-11)
1
TV výstup
Yes
Typ televízneho výstupu
S-Video
Počet paralelný portov
1
Počet sériových portov
1
Výkon
Čip základnej dosky
Intel® 915GM Express
Klávesnica
Polohovacie zariadenia
Touchpad
Softvér
Poskytovaný OS *
Windows XP Home Edition
Batérie
Počet článkov batérie
6
Kapacita batérie
5200 mAh
Životnosť batérie (max.)
6 h
Bezpečnosť
Slot pre zámok
Yes
Typ uchytenia kábla
Kensington
Hmotnosť a rozmery
Šírka
360 mm
Hĺbka
272 mm
Výška
38 mm
Hmotnosť *
2,65 kg
Ďalšie vlastnosti
Pribalený AC adaptér
Yes
Infračervený port
Yes
Rozmery (š x h x v)
360 x 272 x 38 mm
Displej
LCD
Vstupný TV port
No
Interný modem
Yes
Rýchlosť modemu
56 Kbit/s
Typ modemu
V.92