location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO Flexible Arm built-in analog signal cable Black Čierna Stôl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flexible Arm built-in analog signal cable Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LA-121-DA-BK show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Držiaky a stojany na monitory Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2021 15:42:29
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description EIZO Flexible Arm built-in analog signal cable Black Čierna Stôl:
This short summary of the EIZO Flexible Arm built-in analog signal cable Black Čierna Stôl data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO Flexible Arm built-in analog signal cable Black, Čierna

Long summary description EIZO Flexible Arm built-in analog signal cable Black Čierna Stôl:
This is an auto-generated long summary of EIZO Flexible Arm built-in analog signal cable Black Čierna Stôl based on the first three specs of the first five spec groups.

EIZO Flexible Arm built-in analog signal cable Black. Uhol náklonu: 20 - 30°. Farba: Čierna

Uchytenie
Spôsob montáže *
Stôl
Ergonómia
Uhol náklonu
20 - 30°
Uhol natočenia
150°
Uhol natočenia
90
Dizajn
Farba *
Čierna
Hmotnosť a rozmery
Hmotnosť
3,7 kg
Hrúbka
6 cm
Ďalšie vlastnosti
Kompatibilita
19, 17, 16, 15" FlexScan L795, L1961, L788-i, L788, S1910, L778, L768, M1900, L767, S1731, S1721, S1701, L578, L568, L567, L565, M1700, L557, P1700 / L551 (LA-121-DA only), L550, L465, L375, S1501, L367, L365
Rozmery (š x h x v)
150 x 556 x 556 mm