location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-DVD91 1,07 MP

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-DVD91
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD91KITDN.YBE
Categorie:
Camere video de tinut in mana va dau posibilitatea de a inregistra filmele dumneavoastra personale si sa faci fotografii. Puteti folosi aceste camere de filmat pentru a inregistra un moment important din viata si sa il impartiti cu familia sau prietenii. Puteti chiar sa va faceti un film propriu!
Camere video portabile Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 97219
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 04 Apr 2019 04:36:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DCR-DVD91 1,07 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,07 MP
  • - Zoom optic: 10x Zoom digital: 120x
  • - Hibrid LCD 6,35 cm (2.5")
Mai mult>>>
Short summary description Sony DCR-DVD91 1,07 MP:
This short summary of the Sony DCR-DVD91 1,07 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-DVD91, 1,07 MP, 6,35 cm (2.5"), Hibrid LCD

Long summary description Sony DCR-DVD91 1,07 MP:
This is an auto-generated long summary of Sony DCR-DVD91 1,07 MP based on the first three specs of the first five spec groups.

Sony DCR-DVD91. Megapixeli totali: 1,07 MP. Zoom optic: 10x, Zoom digital: 120x. Viteza obiectivului camerei: 1/3 - 1/3500 s. Diagonala afișajului: 6,35 cm (2.5"), Ecran: Hibrid LCD. Tip baterie: InfoLithium AccuPower System

Senzor de imagine
Megapixeli totali *
1,07 MP
Sistem de lentile
Zoom optic *
10x
Zoom digital *
120x
Diafragmă
Viteza obiectivului camerei
1/3 - 1/3500 s
afișaj
Diagonala afișajului *
6,35 cm (2.5")
Ecran
Hibrid LCD
Baterie
Tip baterie
InfoLithium AccuPower System
Greutate şi dimensiuni
Lățime
50 milimetri
Adâncime
88 milimetri
Înălţime
136 milimetri
Alte caracteristici
Rezoluţie
640 x 480 Pixel
Sistem de lentile
Carl Zeiss Vario Tessar lens
Marcă Imaginile Codul produsului Produs Stoc Preţ de la
Sony DCR-DVD91 DVD camcorder 3,21 MP CCD Sony DCR-DVD91 DVD camcorder 3,21 MP CCD
(show image)
DCR-DVD91 DCR-DVD91 DVD camcorder 0.00
(excl. VAT)
0 (incl. VAT)