location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IBM MULTIBURNER PLUS unități optice

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBM MULTIBURNER PLUS
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3305
Categorie:
Cu aceste drivere puteti citi si inregistra DVD-uri si/sau CD-uri in tot felul de format-uri. Va rugam sa diferentiati intre DVD+R si DVD-R cand cumparati un scriitor de DVD-uri pentru ca de obicei ele pot scrie doar unul din tipuri si doar cateodata ambele tipuri. Cand cumparati un driver care suporta doar un tip DVD-uri, trebuie sa fiti atent sa cumparati disk-urile compatibile pentru scriitorul dumneavoastra. Noile scriitoare DVD suporta sa scrie si DVD-urile Dual Layer. Acest tip de discuri au o capacitate de stocare de 8.5 GB in loc de uzualul 4.7 GB. DVD-urile (re)scriptibile pot sa citeasca si scrie in general si CD-uri insa doar unele CD-uri (re)scriptibile pot citi DVD-uri.
Drivere pentru discuri optice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 60751
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 07 May 2021 15:41:10
The date of the most recent change of the data-sheet in Icecat's system
Mai mult>>>
Short summary description Lenovo IBM MULTIBURNER PLUS unități optice:
This short summary of the Lenovo IBM MULTIBURNER PLUS unități optice data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IBM MULTIBURNER PLUS, 1 Mega bites, 24x, 16x, 32x, 15 - 85%, 5 - 45 °C

Long summary description Lenovo IBM MULTIBURNER PLUS unități optice:
This is an auto-generated long summary of Lenovo IBM MULTIBURNER PLUS unități optice based on the first three specs of the first five spec groups.

Lenovo IBM MULTIBURNER PLUS. Mărimea buffer-ului drive-ului: 1 Mega bites. Viteza de scriere a Cd-ului: 24x, Viteza de rescriere a Cd-ului: 16x. Viteza de citire a CD-ului: 32x. Greutate: 920 g. Dimensiuni(LxAxI): 148 x 190 x 42 milimetri, Capacitate totală de stocare: 17 Giga Bites

Performanță
Mărimea buffer-ului drive-ului
1 Mega bites
Viteza scrierii
DVD viteza de scriere
8x
DVD rescrie de viteză
4x
Viteza de scriere a Cd-ului *
24x
Viteza de rescriere a Cd-ului
16x
Viteza citirii
Viteza de citire DVD
12x
Viteza citirii
Viteza de citire a CD-ului *
32x
Conditii de mediu
Interval relativ operaţional de umiditate
15 - 85%
Interval de temperatură de funcţionare (T-T)
5 - 45 °C
Greutate şi dimensiuni
Greutate
920 g
Alte caracteristici
Dimensiuni(LxAxI)
148 x 190 x 42 milimetri
Capacitate totală de stocare
17 Giga Bites