location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BeamZ F900 Apă 0,9 L 900 W Gri

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BeamZ Check ‘BeamZ’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F900
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
160.507 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8715693264012
Categorie:
Also known as a fog machine or fog generator, this is a device that emits a dense vapor that appears similar to fog or smoke. This artificial fog is most commonly used in professional entertainment applications e.g. in nightclubs and discos.
Mașini de fum Check ‘BeamZ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BeamZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 12590
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Feb 2024 20:28:15
The date of the most recent change of the data-sheet in Icecat's system
Mai mult>>>
Short summary description BeamZ F900 Apă 0,9 L 900 W Gri:
This short summary of the BeamZ F900 Apă 0,9 L 900 W Gri data-sheet is auto-generated and uses the product title and the first six key specs.

BeamZ F900, 900 W, 220-240 V, 50 Hz, 4,7 kilograme, 430 x 175 x 190 milimetri

Long summary description BeamZ F900 Apă 0,9 L 900 W Gri:
This is an auto-generated long summary of BeamZ F900 Apă 0,9 L 900 W Gri based on the first three specs of the first five spec groups.

BeamZ F900. Putere: 900 W, Tensiune AC intrare: 220-240 V, Frecvență de intrare AC: 50 Hz. Greutate: 4,7 kilograme. Dimensiuni produs (WxHxD): 430 x 175 x 190 milimetri