X

Icecat the open catalog

What are your requirements?
Reasons to buy
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\\n\\n- A processor (CPU), this is the heart of your computer, where the data processing is done.\\n\\n- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\\n\\n- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\\n\\n- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\\n\\n- Hard disk, this is the permanent memory of your computer where your data is stored.\\n\\n- An optional DVD/CD player/recorder for reading/writing D
Price
On offer biz.jpg (2986)
Processor frequency

0.8 GHz 4.2
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
Total storage capacity

1 GB 8240
The total amount of data that can be stored on the device.
Internal memory

0.25 GB 128
A computer's memory which is directly accessible to the CPU.
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Optical drive type
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
Color of product
The colour e.g. red, blue, green, black, white.
Display included
This product includes a display.
Show all filters Hide filters
Relevance
Lenovo ThinkCentre M900 2.5GHz i5-6500T 1L sized PC Black (10FM001UUS)

Lenovo ThinkCentre M900, i5-6500T, Intel Core i5-6xxx, LGA1151, Smart Cache, 64-bit, R0

Lenovo ThinkCentre M700 2.7GHz i5-6400 SFF Black (10GT002SUS)

Lenovo ThinkCentre M700, i5-6400, Intel Core i5-6xxx, LGA1151, Smart Cache, 64-bit, R0

HP ProDesk 400 G3 MT 3.2GHz i5-6500 Micro Tower Black (X3K10EA)

HP ProDesk 400 G3 MT, i5-6500, Intel Core i5-6xxx, LGA1151, Smart Cache, 64-bit, R0

HP ProDesk 400 G3 SFF 3.2GHz i5-6500 SFF Black (W4A90EA)

HP ProDesk 400 G3 SFF, i5-6500, Intel Core i5-6xxx, LGA1151, Smart Cache, 64-bit, R0

Lenovo ThinkCentre M700 Tiny 3.2GHz i3-6100T 1L sized PC Black (10HYS0NF00)

Lenovo ThinkCentre M700 Tiny, i3-6100T, Intel Core i3-6xxx, LGA1151, Smart Cache, 64-bit, S0

Lenovo ThinkCentre M800 2.7GHz i5-6400 SFF Black (10FY0013US)

Lenovo ThinkCentre M800, i5-6400, Intel Core i5-6xxx, LGA1151, Smart Cache, 64-bit, R0

Lenovo ThinkCentre M700 3.2GHz i3-6100T 1L sized PC Black (10HY001XUS)

Lenovo ThinkCentre M700, i3-6100T, Intel Core i3-6xxx, LGA1151, Smart Cache, 64-bit, S0

Lenovo ThinkCentre M700 2.5GHz i5-6500T 1L sized PC Black (10HY001RUS)

Lenovo ThinkCentre M700, i5-6500T, Intel Core i5-6xxx, LGA1151, Smart Cache, 64-bit, R0

Lenovo ThinkCentre M800 3.4GHz i7-6700 SFF Black (10FY0017US)

Lenovo ThinkCentre M800, i7-6700, Intel Core i7-6xxx, LGA1151, Smart Cache, 64-bit, R0

Lenovo ThinkCentre M700 2.2GHz i5-6400T 1L sized PC Black (10HY000GUS)

Lenovo ThinkCentre M700, i5-6400T, Intel Core i5-6xxx, LGA1151, Smart Cache, 64-bit, R0

Lenovo ThinkCentre M700 3.2GHz i3-6100T 1L sized PC Black (10HY0021US)

Lenovo ThinkCentre M700, i3-6100T, Intel Core i3-6xxx, LGA1151, Smart Cache, 64-bit, S0

HP ProDesk 400 G2 2.5GHz i5-6500T Desktop Black (W4A88EA)

HP ProDesk 400 G2, i5-6500T, Intel Core i5-6xxx, LGA1151, Smart Cache, 64-bit, R0

Loading ...
No match found