location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a
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
Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DZ006A#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
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
Product views: 35130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: This three-year (3-1-1), limitedand service offering delivers three years of parts and one year of both labor and on-site repair.
Long product name HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a :
The short editorial description of HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a

hp compaq d330 microtower
More>>>
HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a:
The official marketing text of HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a as supplied by the manufacturer

Provides the latest in proven technology in a tower configuration for reducing space consumption, with the ultimate balance of price and performance with a wide choice of features to meet every corporate computing need.

Short summary description HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a:
This short summary of the HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a

Long summary description HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a:
This is an auto-generated long summary of HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a based on the first three specs of the first five spec groups.

HP Compaq d330 P4 HT 2.8C GHz 2x128M/40G DVD-ROM LAN WXP Pro SP1a