location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Ultrastar HUS724040ALS640 harddisk internal 4 TB 7200 RPM 64 MB 3.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ultrastar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUS724040ALS640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HUS724040ALS640 show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Harddisk Internal Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 08:43:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital Ultrastar HUS724040ALS640 harddisk internal 4 TB 7200 RPM 64 MB 3.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 TB 3.5" 7200 RPM SAS
  • - Server / workstation HDD
  • - Ukuran buffer perangkat memori: 64 MB
  • - Teknologi SMART
  • - 690 g
More>>>
Short summary description Western Digital Ultrastar HUS724040ALS640 harddisk internal 4 TB 7200 RPM 64 MB 3.5" SAS:
This short summary of the Western Digital Ultrastar HUS724040ALS640 harddisk internal 4 TB 7200 RPM 64 MB 3.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Ultrastar HUS724040ALS640, 4 TB, 7200 RPM, 64 MB, 3.5", SAS

Long summary description Western Digital Ultrastar HUS724040ALS640 harddisk internal 4 TB 7200 RPM 64 MB 3.5" SAS:
This is an auto-generated long summary of Western Digital Ultrastar HUS724040ALS640 harddisk internal 4 TB 7200 RPM 64 MB 3.5" SAS based on the first three specs of the first five spec groups.

Western Digital Ultrastar HUS724040ALS640. Kapasitas harddisk: 4 TB, Kecepatan Hard drive: 7200 RPM, Ukuran buffer perangkat memori: 64 MB, Ukuran harddisk: 3.5", Antarmuka: SAS

Brand Image Product code Product Stock Price from
Western Digital

Western Digital Ultrastar 7K4000 harddisk internal 4 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
0F14683-20PK 7K4000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar A7K2000 harddisk internal 1 TB 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
0A39289-20PK A7K2000 0.00
(excl. VAT)
0 (incl. VAT)