location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VIDEO PROJECTOR VPL-CX70 dataprojektor 2000 ANSI lumen XGA (1024x768)

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VIDEO PROJECTOR VPL-CX70
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-CX70
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8434072788603
Kategori:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Dataprojektorer Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 21 Jan 2020 15:48:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VIDEO PROJECTOR VPL-CX70 dataprojektor 2000 ANSI lumen XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2000 ANSI lumen
  • - Lampe 2000 timer
  • - XGA (1024x768) 750:1
More>>>
Short summary description Sony VIDEO PROJECTOR VPL-CX70 dataprojektor 2000 ANSI lumen XGA (1024x768):
This short summary of the Sony VIDEO PROJECTOR VPL-CX70 dataprojektor 2000 ANSI lumen XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VIDEO PROJECTOR VPL-CX70, 2000 ANSI lumen, XGA (1024x768), 750:1, 2,4 - 80 m, 19 - 92 kHz, Lampe

Long summary description Sony VIDEO PROJECTOR VPL-CX70 dataprojektor 2000 ANSI lumen XGA (1024x768):
This is an auto-generated long summary of Sony VIDEO PROJECTOR VPL-CX70 dataprojektor 2000 ANSI lumen XGA (1024x768) based on the first three specs of the first five spec groups.

Sony VIDEO PROJECTOR VPL-CX70. Projektorens lysstyrke: 2000 ANSI lumen, Projektoroppløsning: XGA (1024x768), Kontrastforhold: 750:1. Lyskildetype: Lampe, Lyskildens tjenestetid: 2000 timer, Lampetype: UHP. Display: LCD. Vekt: 2,9 kg. Utdata/output: Analog RGB/Component: HD 15 pin / USB for mouse (Up, B type) / Audio: Stereo mini Jack (variable..., Dimensjoner (B x D x H): 298 x 243,5 x 69 mm, Linsesystem: 1.2 times zoom lens F 1.6 to 1.78, f=23.5 to 28.2mm, Powered

Projektor
Projeksjonsavstand
2,4 - 80 m
Projektorens lysstyrke *
2000 ANSI lumen
Projektoroppløsning *
XGA (1024x768)
Kontrastforhold *
750:1
Horisontalt frekvensområde
19 - 92 kHz
Lyskilde
Lyskildetype *
Lampe
Lyskildens tjenestetid *
2000 timer
Lampetype
UHP
Lampens effekt
165 W
Multimedia
Antall innebygde høyttalere
1
Skjerm
Display
LCD
Vekt og dimensjoner
Vekt *
2,9 kg
Andre funksjoner
Utdata/output
Analog RGB/Component: HD 15 pin / USB for mouse (Up, B type) / Audio: Stereo mini Jack (variable out).
Dimensjoner (B x D x H)
298 x 243,5 x 69 mm
Linsesystem
1.2 times zoom lens F 1.6 to 1.78, f=23.5 to 28.2mm, Powered
Spesielle funksjoner
Supplied Accessories Remote Commander control unit, Monitor Cable, Soft Case, AA Size Battery (2), Air Filter, AC Power Cord, Application Software, Projector Station, Operation Manual, Quick Reference Sheet, Security Label
Land Distributor
United Kingdom 1 distributor(s)