location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympia MC 510.2 makuleringsmaskin Mikrokutt-makulering 65 dB 22 cm Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympia Check ‘Olympia’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC 510.2
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC 510.2 show
Show alternative article codes used in the online market place
Kategori:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Makuleringsmaskiner Check ‘Olympia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympia MC 510.2 makuleringsmaskin Mikrokutt-makulering 65 dB 22 cm Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hvit Mikrokutt-makulering Arbeidsbredde: 22 cm
  • - Papirmakulering
  • - Kurvvolum: 23 l 65 dB
More>>>
Short summary description Olympia MC 510.2 makuleringsmaskin Mikrokutt-makulering 65 dB 22 cm Hvit:
This short summary of the Olympia MC 510.2 makuleringsmaskin Mikrokutt-makulering 65 dB 22 cm Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

Olympia MC 510.2, Mikrokutt-makulering, 22 cm, 2 x 15 mm, 23 l, 65 dB, Hvit

Long summary description Olympia MC 510.2 makuleringsmaskin Mikrokutt-makulering 65 dB 22 cm Hvit:
This is an auto-generated long summary of Olympia MC 510.2 makuleringsmaskin Mikrokutt-makulering 65 dB 22 cm Hvit based on the first three specs of the first five spec groups.

Olympia MC 510.2. Makuleringsmaskintype: Mikrokutt-makulering, Arbeidsbredde: 22 cm, Makuleringsstørrelse: 2 x 15 mm. Dimensjoner (B x D x H): 360 x 270 x 570 mm. Kapasitet (80 g/m2): 10 ark, DIN sikkerhets nivå: P5/ DIN 66399, Makuleringshastighet (per minutt): 2 - 1.6m