location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GS60 6QE(Ghost Pro)-021PT Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GS
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS60 6QE(Ghost Pro)-021PT
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-16H712-021
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Gaming GS60 6QE(Ghost Pro)-021PT Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spilling Laptop Clamshell Sort
  • - Intel® Core™ i7 i7-6700HQ 2,6 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksler IPS LED-baklys Matt 16:9
  • - 16 GB DDR4-SDRAM
  • - 1,13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 970M 3 GB NVIDIA G-SYNC Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet/bredbåndsforbindelse 10,1000,100 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 150 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description MSI Gaming GS60 6QE(Ghost Pro)-021PT Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Sort:
This short summary of the MSI Gaming GS60 6QE(Ghost Pro)-021PT Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Sort data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GS60 6QE(Ghost Pro)-021PT, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 piksler, 16 GB, 1,13 TB

Long summary description MSI Gaming GS60 6QE(Ghost Pro)-021PT Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Sort:
This is an auto-generated long summary of MSI Gaming GS60 6QE(Ghost Pro)-021PT Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Sort based on the first three specs of the first five spec groups.

MSI Gaming GS60 6QE(Ghost Pro)-021PT. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Core™ i7, Prosessormodell: i7-6700HQ, Prosessorfrekvens: 2,6 GHz. Skjermdiagonal: 39,6 cm (15.6"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 16 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 1,13 TB, Lagringsmedier: HDD+SSD. Grafikkadaptermodell om bord: Intel® HD Graphics 530. Operativsystemprogramvare 04: Windows 10 Home. Produktfarge: Sort

Design
Produkttype *
Laptop
Produktfarge *
Sort
Formfaktor *
Clamshell
Markedsplassering
Spilling
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:9
Skjermoverflate
Matt
Dobbelskjerm
No
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
6th gen Intel® Core™ i7
Prosessormodell *
i7-6700HQ
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
3,5 GHz
Prosessorfrekvens *
2,6 GHz
Systembussrate
8 GT/s
Processor cache
6 MB
Cachetype prosessor
Smart Cache
Prosessorstøpsel
BGA 1440
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core i7-6700 Mobile Series
Kodenavn prosessor
Skylake
Busstype
DMI3
Stigning
R0
Thermal Design Power (TDP)
45 W
Konfigurerbar TDP-ned
35 W
Tjunction
100 °C
Maksimalt antall PCI Express-spor
16
PCI Express sporversjon
3.0
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
EEC støttet av prosessor
No
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneformfaktor
SO-DIMM
Minnespor
2x SO-DIMM
Maksimalt internminne *
32 GB
Lagringsmedium
Total lagringskapasitet *
1,13 TB
Lagringsmedier *
HDD+SSD
Antall installerte harddisker
1
Intern harddisk
1 TB
SSD-kapasitet
128 GB
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD, SDHC, SDXC
Grafikk
Diskret grafikkadaptermodell *
NVIDIA® GeForce® GTX 970M
Diskret grafisk adapter hukommelse
3 GB
Diskret grafikk, hukommelsestype
GDDR5
On-board grafikkort *
Yes
Diskret grafikkadapter *
Yes
On-board grafikkadapter familie
Intel® HD Graphics
Grafikkadaptermodell om bord *
Intel® HD Graphics 530
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1050 MHz
Maksimalt minne on-board grafikkadapter
1,7 GB
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.4
ID for on-board grafikkadapter
0x191B
NVIDIA G-SYNC
Yes
Audio
Høyttalere og mikrofon
Dynaudio
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Frontkameraoppløsning
1920 x 1080 piksler
Nettverksbygging
Wi-Fi
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
4.1
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
1.4
Antall mini DisplayPorts
1
Tilkoblingsevne
DVI-port
No
Hodetelefonutganger
1
S/PDIF-utport
No
Mikrofon, linje-inn-støpsel
Yes
Dokkingtilkobling
No
Type ladeport
DC-inngang
ExpressCard-port
No
Type CardBus PCMCIA-port
No
SmartCard-port
No
Ytelse
Systemkort kretsoppsett
Intel® HM170
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Windows-taster
Yes
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
42 x 28 mm
Støttede instruksjonssett
SSE4.1, SSE4.2, AVX 2.0
Prosessorkode
SR2FQ
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Grafikk og IMC-litografi
14 nm
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Smart Response Technology versjon
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel Small Business Advantage (SBA) versjon
1,00
Intel TSX-NI verson
1,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Konfliktfri prosessor
Yes
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
6
Energihåndtering
AC-adapter energitap
150 W
AC-adapter frekvens
50 - 60 Hz
Vekt og dimensjoner
Bredde
390 mm
Dybde
266 mm
Høyde
20,1 mm
Vekt *
2 kg
Emballasjeinnhold
Bruksanvisning
Yes
Andre funksjoner
AC-adapter bunt
Yes
LightScribe
No
3D
No