location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L540 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L540
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20AU0030ML
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad L540 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Høy Ytelse Laptop Clamshell Sort
  • - Intel® Core™ i7 i7-4702MQ 2,2 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksler LED-baklys Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 128 GB SSD DVD±RW
  • - Intel® HD Graphics 4600
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 99,9 Wh 19 timer
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Lenovo ThinkPad L540 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Sort:
This short summary of the Lenovo ThinkPad L540 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Sort data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L540, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 piksler, 8 GB, 128 GB

Long summary description Lenovo ThinkPad L540 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Sort:
This is an auto-generated long summary of Lenovo ThinkPad L540 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Sort based on the first three specs of the first five spec groups.

Lenovo ThinkPad L540. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Core™ i7, Prosessormodell: i7-4702MQ, Prosessorfrekvens: 2,2 GHz. Skjermdiagonal: 39,6 cm (15.6"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 8 GB, Internminnetype: DDR3L-SDRAM. Total lagringskapasitet: 128 GB, Lagringsmedier: SSD, Optisk stasjonstype: DVD±RW. Operativsystemprogramvare 04: Windows 7 Professional. Produktfarge: Sort

Design
Produkttype *
Laptop
Produktfarge *
Sort
Formfaktor *
Clamshell
Markedsplassering
Høy Ytelse
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
LED-baklys
Yes
Naturlig sideforhold
16:9
Skjermoverflate
Matt
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
4th gen Intel® Core™ i7
Prosessormodell *
i7-4702MQ
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
3,2 GHz
Prosessorfrekvens *
2,2 GHz
Processor cache
6 MB
Cachetype prosessor
Smart Cache
Prosessorstøpsel
PGA946
Prosessorlitografi
22 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core i7-4700 Mobile series
Kodenavn prosessor
Haswell
Busstype
DMI2
FSB-paritet
No
Stigning
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maksimalt antall PCI Express-spor
16
PCI Express sporversjon
3.0
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
EEC støttet av prosessor
No
Minne
Internminne *
8 GB
Internminnetype
DDR3L-SDRAM
Minneklokke-hastighet
1600 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
1 x 8 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
16 GB
Lagringsmedium
Total lagringskapasitet *
128 GB
Lagringsmedier *
SSD
Antall SSD-er installert
1
SSD-kapasitet
128 GB
Optisk stasjonstype *
DVD±RW
Innebygd kortleser
Yes
Minnekortenhet
MMC, SD, SDHC, SDXC
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel® HD Graphics
Grafikkadaptermodell om bord *
Intel® HD Graphics 4600
Basisfrekvens on-board skjermkort
400 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1150 MHz
Maksimalt minne on-board grafikkadapter
1,74 GB
On-board skjermkort DirectX-versjon
11.1
ID for on-board grafikkadapter
0x416
Audio
Lydsystem
Dolby Advanced Audio v2
Antall innebygde høyttalere
2
Høyttalerstrøm
2 W
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Nettverksbygging
Wi-Fi
Yes
Wi-Fi-standarder
802.11a, 802.11b, 802.11g
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
4.0
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall mini DisplayPorts
1
DVI-port
No
Antall VGA (D-Sub)-porter
1
S/PDIF-utport
No
Mikrofon, linje-inn-støpsel
No
Kombinert hodetelefon/mikrofonport
Yes
Dokkingtilkobling
Yes
Type ladeport
DC-inngang
ExpressCard-port
Yes
Type CardBus PCMCIA-port
No
SmartCard-port
No
Tilkoblingsevne
USB sove-og-lade
Yes
USB sove-og-lade-porter
1
Ytelse
Systemkort kretsoppsett
Intel® HM86
Tastatur
Numerisk tastatur *
Yes
Tastatur i full størrelse
Yes
Windows-taster
Yes
Software
Operativsystemets arkitekturform
64-bit
Operativsystem for gjenoppretting
Windows 8.1 Pro
Operativsystemprogramvare 04 *
Windows 7 Professional
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5 x 32 x 1.6 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Prosessorkode
SR15J
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
No
Intel® Identity Protection Technology version
1,00
Intel Secure Key Technology versjon
1,00
Intel TSX-NI verson
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
No
Intel® FDI Technology
Yes
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
No
Processor ARK ID
75119
Konfliktfri prosessor
Yes
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
9
Batterikapasitet *
99,9 Wh
Batteriliv (maks.)
19 timer
Sikkerhet
Kabellåsport
Yes
Trusted Platform Module (TPM)
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
Harddisk, Ved oppstart, Administrator
Bærekraft
Bærekraftsertifikater
RoHS, EPEAT Gold, ENERGY STAR
Vekt og dimensjoner
Bredde
377 mm
Dybde
247 mm
Høyde (fremdel)
3,1 cm
Høyde (bakdel)
3,62 cm
Vekt *
2,76 kg
Andre funksjoner
AC-adapter bunt
Yes
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel® segment tagging
Hjemme kontor, Liten virksomhet