location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenmar CLZ324UT reservedel til mobiltelefon Batteri Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenmar Check ‘Lenmar’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLZ324UT
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLZ324UT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0029521555592 show
Kategori:
Components for mobile phones such as buttons, screens and sockets.
Reservedeler Til Mobiltelefon Check ‘Lenmar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenmar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 19 Nov 2020 09:43:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenmar CLZ324UT reservedel til mobiltelefon Batteri Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Batteri
  • - Lithium-Ion (Li-Ion)
  • - 650 mAh 2,4 Wh
  • - Sort
More>>>
Short summary description Lenmar CLZ324UT reservedel til mobiltelefon Batteri Sort:
This short summary of the Lenmar CLZ324UT reservedel til mobiltelefon Batteri Sort data-sheet is auto-generated and uses the product title and the first six key specs.

Lenmar CLZ324UT, Batteri, Sort, Lithium-Ion (Li-Ion), 650 mAh, 3,7 V, 2,4 Wh

Long summary description Lenmar CLZ324UT reservedel til mobiltelefon Batteri Sort:
This is an auto-generated long summary of Lenmar CLZ324UT reservedel til mobiltelefon Batteri Sort based on the first three specs of the first five spec groups.

Lenmar CLZ324UT. Produkttype: Batteri, Produktfarge: Sort, Batteriteknologi: Lithium-Ion (Li-Ion). Bredde: 38,1 mm, Høyde: 50,8 mm, Dybde: 6,35 mm. Kompatible produkter: Pantech Breeze II P2000, C610, Matrix C740, UTStarcom Blitz TXT8010, CDM-8950, Cricket TXTM8,..., Antall batterier inkludert: 1 stykker