location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP compaq d230 P4 2.66 GHz 256M/40G Microtower CD-ROM LAN WXP Pro
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
compaq d230 P4 2.66 GHz 256M/40G Microtower CD-ROM LAN WXP Pro
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ357T#AK6#*+S7500
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
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
Product views: 32559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP compaq d230 P4 2.66 GHz 256M/40G Microtower CD-ROM LAN WXP Pro:
This short summary of the HP compaq d230 P4 2.66 GHz 256M/40G Microtower CD-ROM LAN WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP compaq d230 P4 2.66 GHz 256M/40G Microtower CD-ROM LAN WXP Pro

Long summary description HP compaq d230 P4 2.66 GHz 256M/40G Microtower CD-ROM LAN WXP Pro:
This is an auto-generated long summary of HP compaq d230 P4 2.66 GHz 256M/40G Microtower CD-ROM LAN WXP Pro based on the first three specs of the first five spec groups.

HP compaq d230 P4 2.66 GHz 256M/40G Microtower CD-ROM LAN WXP Pro