location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 2-in-1 Laptop 13-bf0960no

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY x360 2-in-1 Laptop 13-bf0960no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80M85EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497203592 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 13 Apr 2024 07:22:17
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY x360 2-in-1 Laptop 13-bf0960no
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1250U (opptil 4,7 GHz med Intel® Turbo Boost-teknologi, 12 MB L3 buffer, 10 kjerner, 12 tråder)
  • - Windows 11 Home
  • - 33,8 cm (13,3") diagonal 2,8K-berøringsskjerm
  • - Intel® Iris® Xᵉ-grafikk
  • - 16 GB memory; 512 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP ENVY x360 2-in-1 Laptop 13-bf0960no :
The short editorial description of HP ENVY x360 2-in-1 Laptop 13-bf0960no

ENVY x360 2-in-1 Laptop 13-bf0960no, Windows 11 Home, 13.3", Berøringsskjerm, Intel® Core™ i7, 16GB RAM, 512GB SSD, 2.8K, Naturlig sølv
More>>>
HP ENVY x360 2-in-1 Laptop 13-bf0960no:
The official marketing text of HP ENVY x360 2-in-1 Laptop 13-bf0960no as supplied by the manufacturer

Skap sømløst på din måte, uansett hvor du er, med ultramobilitet
Sømløs kreativitet på den kompakte HP Envy x360 13". Du får den ultimate fargenøyaktigheten på en fargekalibrert skjerm. Forbli produktiv med lang batteritid og Intel®-prosessor[1] og -grafikk. HP Palette lar deg kombinere enhetene dine. Vis deg frem med et 5 MP[2] GlamCam med utseendefilter, justering av bakbelysning og Auto Frame.

Short summary description HP ENVY x360 2-in-1 Laptop 13-bf0960no:
This short summary of the HP ENVY x360 2-in-1 Laptop 13-bf0960no data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY x360 2-in-1 Laptop 13-bf0960no, Intel® Core™ i7, 33,8 cm (13.3"), 2880 x 1800 piksler, 16 GB, 512 GB, Windows 11 Home

Long summary description HP ENVY x360 2-in-1 Laptop 13-bf0960no:
This is an auto-generated long summary of HP ENVY x360 2-in-1 Laptop 13-bf0960no based on the first three specs of the first five spec groups.

HP ENVY x360 2-in-1 Laptop 13-bf0960no. Produkttype: Hybrid (2-in-1), Formfaktor: Convertible (Folder). Prosessorfamilie: Intel® Core™ i7, Prosessormodell: i7-1250U. Skjermdiagonal: 33,8 cm (13.3"), HD-type: 2.8K, Skjermoppløsning: 2880 x 1800 piksler, Berøringsskjerm. Internminne: 16 GB, Internminnetype: LPDDR4x-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel Iris Xe Graphics. Operativsystemprogramvare 04: Windows 11 Home. Produktfarge: Sølv

Alle skaperverktøyene du trenger i et kompakt design
Alle skaperverktøyene du trenger i et kompakt design

La kreativiteten flyte med nøyaktige farger på en 13,3-tommers skjerm med Intel®-prosessor[1] og -grafikk.

Del bilder og filer trådløst øyeblikkelig
Del bilder og filer trådløst øyeblikkelig

Enheten er forhåndslastet med HP Palette, og inkluderer apper som HP QuickDrop, slik at du enkelt kan overføre filer trådløst.

Ta deg godt ut under videosamtaler
Ta deg godt ut under videosamtaler

Vis deg frem på et 5 MP[2] GlamCam med utseendefilter, justering av bakbelysning og Auto Frame.

En dynamisk prosessor som tilpasser seg for å gi deg overlegen multitasking

Med 12. generasjons Intel® Core™-prosessorer distribueres ytelsen der behovet er størst – dermed sparer du tid og kan gjøre mer av det du faktisk vil gjøre. [1]

Eksepsjonell ytelse, hvor som helst

Intel® Evo™-plattformen samler den perfekte kombinasjonen av ytelse, respons, batteritid og imponerende grafikk i en ny klasse med bærbare PC-er. Disse designene er verifisert av Intel, og gir en eksepsjonell bærbar PC-opplevelse, hvor som helst. [5]

OLED-skjerm

Med skjermteknologi som lyser opp hver piksel separat, får du dypere sort med rikere kontraster, forbedret fargedybde og mer energieffektivitet enn med tradisjonelle LED-skjermer.

Eyesafe®-sertifisert skjerm

Eyesafe®-sertifiserte skjermer oppfyller TÜV low blue light-kravene og Eyesafe®-standarder som beskytter øynene mot skadelig blått lys uten å forvrenge farger, slik at belastningen på øynene reduseres når du jobber i lange perioder.

Thunderbolt™ 4 med USB4™ Type-C®

Med den nyeste Thunderbolt™-løsningen kan du drive enheten din eller koble til opptil to 4K-skjermer med én enkelt kabel og lynrask 40 Gbps signalhastighet.

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [4]

Skjerm nesten uten kant

Ved å klemme en større skjerm inn i en mindre ramme, revolusjonerer denne ultratynne, knapt synlige kanten skjermens utseende med en nydelig og effektiv design. [6]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse.

Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [9]

HP Fast Charge

Ingen har tid til å vente i timevis på lading når den bærbare datamaskinen har lite strøm. Slå av enheten og gå fra 0 til 50 % lading på ca. 45 minutter. [10]

Wi-Fi 6E

Få større hastigheter, forbedret ytelse, bedre kapasitet og lavere latens sammenlignet med tidligere versjoner av Wi-Fi 6E-teknologi. [11]

Demp mikrofon
Demp mikrofon

Den dedikerte og praktiske mikrofon-dempeknappen er enkel å aktivere, samtidig som LED-indikatorlampen gjør det lett å vite om den er av eller på, slik at du kan slappe helt av. [12]

Kameralukker

Nå slipper du å styre med teip og klister for å verne om privatlivet. Sørg for at personvern og sikkerhet er på plass med en synlig, fysisk lukker som slår av PC-kameraet når det ikke er i bruk. [13]

HP True Vision 5 MP IR-kamera

Med dette kameraet av høy kvalitet kan du videochatte med hele familien i flotte detaljer med en oppløsning på opptil 2592 x 1944. En infrarød sensor gir deg ekstra sikkerhet med Windows Hello, for en tryggere måte å få tilgang til datamaskinen på.

Design
Fargenavn
Naturlig sølv, aluminium
Produkttype *
Hybrid (2-in-1)
Produktfarge *
Sølv
Formfaktor *
Convertible (Folder)
Markedsplassering
Premium
Introduksjonsår
2023
Produktdesign
Sandblåst anodisert overflate
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
33,8 cm (13.3")
Skjermoppløsning *
2880 x 1800 piksler
Berøringsskjerm *
Yes
HD-type
2.8K
Paneltype
OLED
LED-baklys
Yes
Naturlig sideforhold
16:10
Skjermglasstype
Corning Glass
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
500 cd/m²
Diagonal skjermstørrelse
33,8 cm
RGB-fargerom
DCI-P3
Fargespekter
100%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
12th gen Intel® Core™ i7
Prosessormodell *
i7-1250U
Prosessorkjerner
10
Prosessortråder
12
Boostfrekvens prosessor
4,7 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Minne
Internminne *
16 GB
Internminnetype
LPDDR4x-SDRAM
Minneklokke-hastighet
4266 MHz
Minneformfaktor
On-board
Maksimalt internminne *
16 GB
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
MicroSD (TransFlash)
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel Iris Xe Graphics
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Lydsystem
B&O PLAY
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
5 MP
IR-kamera
Yes
Privatkamera
Yes
Personvernstype
Shutter
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
5.3
MIMO
Yes
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter
2
Antall Thunderbolt 4-porter
2
Tilkoblingsevne
Intel® Thunderbolt 4
Yes
Kombinert hodetelefon/mikrofonport
Yes
Type ladeport
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
3
Ytelse
Systemkort kretsoppsett
Intel SoC
Elektronisk kompass
Yes
Akselerometer
Yes
Gyroscope
Yes
Temperatursensor
Yes
Tastatur
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Tastatur i full størrelse
Yes
Navn på tastaturfarge
Puhdas hopea
Software
Forhåndsinnstallert programvare
Duet® for HP (30 dagers gratis prøveversjon); ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Operativsystemprogramvare 04 *
Windows 11 Home
Prosessor spesielle funksjoner
Intel® Flex Memory Access
No
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Audio Boost
Yes
HP høyttaler
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP TrueVision 5MP
HP sikkerhetsverktøy
Alt-i-ett-tastatur; Trusted Platform Module (fastvare-TPM)-støtte
HP programvare medfølger
HP Support Assistant; HP Connection Optimizer; HP Command Center; HP QuickDrop; MyHP; OMEN Gaming Hub; HP Display Control; HP Palette; HP Enhanced Lighting
HP-segment
Hjem
HP GTIN (EAN/UPC)
197497203592
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
4
Batterikapasitet *
66 Wh
Batteriliv (maks.)
15 timer
Kontinuerlig video-playbacktid
16,25 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Batterivekt
275 g
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Sikkerhet
Trusted Platform Module (TPM)
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Gold
Bærekraftige teknologier og materialer
Havbundet plast i høyttalerkabinett(er) og innfatning; Resirkulert metall i deksel, tastaturramme, fot og hengselhette(r); Tastaturtastehetter og -sakser inneholder resirkulert plast fra forbruker
Vekt og dimensjoner
Bredde
298,3 mm
Dybde
214,9 mm
Høyde
16,1 mm
Vekt *
1,38 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøyde
305 mm
Pakkevekt
2,49 kg
Emballasjeinnhold
Pekepenn
No
Andre funksjoner
Antall høyttalere
2
Land Distributor
Sverige 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP ENVY x360 2-in-1 Laptop 13-bf0960no:
Disclaimer

[1] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare vil ha nytte av denne teknologien. Ytelse og klokkefrekvens vil variere avhengig av programmets arbeidsbelastning og konfigurasjonen til maskinvare og programvare. Intels nummerering er ikke et mål på høyere ytelse.
[2] Funksjoner kan kreve programvare eller andre tredjepartsprogrammer for å gi den beskrevne funksjonaliteten. Internett-tjeneste kreves, men er ikke inkludert.

[4] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
[5] Intel og Core er varemerker for Intel Corporation i USA og andre land.
[6] Flimmerfri-funksjonen eliminerer flimring på skjermen ved integrering av DC-dimming av LED-bakbelysningen.
[9] Lader batteriet opptil 50 % innen 45 minutter når systemet er slått av (med kommandoen «slå av»). Anbefales for bruk med HP-adapteren som følger med den bærbare PC-en. Anbefales ikke med batteriladere med lavere kapasitet. Når batteriet er ladet til 50 %, går ladehastigheten tilbake til normal hastighet. Ladetiden kan variere +/- 10 % avhengig av systemtoleransen. Tilgjengelig på utvalgte HP-produkter. Du finner en komplett liste over produktfunksjoner på http://store.hp.com.
[10] Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6E (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Wi-Fi 6E er en del av Wi-Fi Certified. Bare tilgjengelig i land der Wi-Fi 6E (trebånds – 2,4 Ghz / 5 Ghz / 6 Ghz) støttes. Wi-Fi 6E er designet for å støtte gigabit-datahastigheter under overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter, selges separat. Spesifikasjonene for Wi-Fi 6E er utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastspesifikasjonene, kan det påvirke PC-ens evne til å kommunisere med andre Wi-Fi 6E-enheter.
[11] Internett-tilgang kreves, men er ikke inkludert. McAfee er forhåndsinstallert på PC-en. En konto kreves for aktivering. Fornyelse av abonnement kreves etter prøveperiodens slutt. VPN-funksjonen er ikke tilgjengelig i India, Kina, Syria eller Nord-Korea. McAfee er ikke kompatibel med Windows 11 i S-modus. Du må deaktivere S-modus permanent. Det koster ingenting å deaktivere S-modus, men du kan ikke slå den på igjen.
[12] Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2018/ for additional details.
[13] Gratis prøveperiode på én måned for nye Microsoft® Office 365-kunder. Betalingskort kreves og vil ikke bli fakturert før mot slutten av prøveperioden. Du kan avbryte når som helst under prøveperioden. Internett-tilgang er nødvendig, men ikke inkludert. Se fullstendig informasjon på www.microsoft.com.

Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Internett-tilgang kreves, men er ikke inkludert. McAfee er forhåndsinstallert på PC-en. En konto kreves for aktivering. Fornyelse av abonnement kreves etter prøveperiodens slutt. VPN-funksjonen er ikke tilgjengelig i India, Kina, Syria eller Nord-Korea. McAfee er ikke kompatibel med Windows 11 i S-modus. Du må deaktivere S-modus permanent. Det koster ingenting å deaktivere S-modus, men du kan ikke slå den på igjen.
Windows MobileMark 18-batteritiden vil variere, avhengig av ulike faktorer, som produktmodell, konfigurasjon, aktive programmer, funksjoner, bruk, trådløsfunksjonalitet og strømstyringsinnstillinger. Det er normalt at den maksimale batterikapasiteten reduseres over tid og ved bruk. Du finner mer informasjon på https://bapco.com/products/mobilemark-2018/.
Lader batteriet opptil 50 % på 45 minutter når systemet er slått av (med kommandoen «slå av»). Anbefales for bruk med HP-adapteren som følger med den bærbare PC-en. Anbefales ikke med batteriladere med lavere kapasitet. Når batteriet er ladet til 50 %, går ladehastigheten tilbake til normal hastighet. Ladetiden kan variere ±10 % avhengig av systemtoleransen. Tilgjengelig på utvalgte HP-modeller. Du finner en komplett liste over produktfunksjoner på http://store.hp.com.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Batteritid er testet av HP ved bruk av kontinuerlig FHD-videoavspilling, oppløsning på 1080p (1920x1080), lysstyrke på 150 nits, systemets lydnivå på 17 % som bildestandard, spillerens lydnivå på 100 %, avspilt på fullskjerm fra lokal lagring, hodetelefoner festet eller gjennom høyttaler (hvis ingen lydkontaktport), trådløst på men ikke tilkoblet. Faktisk batteritid vil variere avhengig av konfigurasjon, og maksimal batterikapasitet vil normalt bli redusert over tid.
Wi-Fi 6E er utformet for å støtte gigabitdatahastigheter ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever trådløs ruter, selges separat.
Wi-Fi 6E krever en Wi-Fi 6E-ruter, selges separat, for å fungere i et 6 GHz bånd. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6E er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Og tilgjengelig i land der 6 GHz støttes.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Prosent av aktivt pluss ikke-aktivt visningsområde til aktivt visningsområde og kantlinje. Mål med lokk vertikalt mot pulten.
For å oppnå best mulig resultat med HP Sleep and Charge, kan du bruke en USB-ladeprotokoll med standard kabel eller kabeladapter med en ekstern enhet.
SuperSpeed USB 20 Gbps er ikke tilgjengelig.
TUV Low Blue Light er en kvalitetstestspesifikasjon for skjermen. Se https://www.certipedia.com/?locale=en#search for flere detaljer.
Tilbakestilles til LastPass Basic etter 30 dager.
Faktisk watt per time for batteri (Wh) vil variere ut i fra designkapasitet. Batterikapasiteten vil naturlig reduseres etter holdbarhet, tid, bruk, miljø, temperatur, systemkonfigurasjon, innlastede apper, funksjoner, strømstyringsinnstillinger og andre faktorer.
Må aktiveres innen 180 dager etter Windows-aktivering.
Tilbud er tilgjengelig i hele verden (Kina og embargo-land, eller andre land som identifiseres om begrenset etter gjeldende lover og reguleringer, er ekskludert) for nye og eksisterende abonnenter som er over 18 år. Klikk på Adobe-ikonet i startmenyen for å innløse et prøvemedlemsskap på én måned for utvalgt Adobe-programvare. Programvaren er knyttet til enheten og kan ikke overføres. Hvis du vil registrere deg for et abonnement med automatisk fornying, kan du oppgi betalingsmetoden din under registreringen. Når du legger til en betalingsmetode, vil abonnementet automatisk fornyes til gjeldende sats på fornyelsesdatoen din helt til du kansellerer abonnementet. Hvis du kansellerer før slutten av den gratis prøveperioden på én måned, vil du ikke bli belastet. Du kan kansellere abonnementet til enhver tid via Adobe-kontosiden din, eller ved å kontakte kundestøtte. Se gjeldende priser for Adobe-produkter som er tilgjengelige i dette tilbudet. Tilbud er ikke tilgjengelig for Utdannings-, OEM- eller volumlisenskunder. Underlagt tilgjengelighet der mottaker holder til. Ytterligere vilkår og betingelser kan gjelde. UGYLDIG DER DET ER BEGRENSET ELLER FORBUDT ETTER LOVEN.
DisplayHDR™ er en høyytelses testspesifikasjon for skjermsamsvar fra VESA som angir HDR-kvalitet (High Dynamic Range). Se http://displayhdr.org for flere detaljer.
Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
Eyesafe® Display for Low Blue Light er en kvalitetstestspesifikasjon for skjermen. Se https://eyesafe.com for flere detaljer.
Duet for HP er forhåndsinstallert på denne PC-en. Lås opp bruk av sekundære enheter ved å laste ned appen fra iOS- eller Google Play-butikken og koble til PC-en din. Registrering av inndata med penn/berøring fra en sekundær enhet krever oppgradering til Duet Pro-versjonen, som er tilgjengelig for kjøp via Duet for HP-appen.
Prosentandel med plast som ellers ville havnet i havet, i hver komponent varierer fra produkt til produkt.
Dekselet til de bærbare PC-ene er produsert med resirkulert metall. Prosentverdien av resirkulert metall varierer fra produkt til produkt.
Tastaturkomponenter inneholder resirkulert plast fra forbrukere. Prosentandel av resirkulert innhold fra forbrukere i hver komponent varierer fra produkt til produkt.
Basert på trådløs rekkeviddetest ved bruk av Chariot-verktøy for referansemåling. Krever en trådløs ruter som støtter 160 MHz-kanaler, selges separat. Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Ytelse avhenger av miljø, bygninger, terreng og andre begrensninger. Sjekk tilgjengelighet i landet.
Deknings- og gjennomstrømningsforbedringer med funksjonen dynamisk antenneforsterkning aktivert er basert på utendørs friområdemiljø ved bruk av Friis-formelen. Dynamisk antenneforsterkning er en funksjon under HP Extended Range Wireless Lan. Funksjonen for dynamisk antenneforsterkning er tilgjengelig i EU Red Countries som dekkes av EU- og Kina-godkjenning.
Bluetooth® 5.3 krever støtte for Microsoft OS / Chrome OS. Før støtte for Microsoft OS / Chrome OS er tilgjengelig, vil Bluetooth® 5.3 fungere som Bluetooth® 5.2 eller lavere.