location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Faber-Castell 7041-40 viskelær Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Faber-Castell Check ‘Faber-Castell’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7041-40
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
184140
Kategori:
Piece of soft rubber or plastic used to rub out (erase) something written.
Viskelær Check ‘Faber-Castell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Faber-Castell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 13 Nov 2017 06:26:38
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Faber-Castell 7041-40 viskelær Hvit:
This short summary of the Faber-Castell 7041-40 viskelær Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

Faber-Castell 7041-40, Hvit, 26 mm, 8 mm, 34 mm

Long summary description Faber-Castell 7041-40 viskelær Hvit:
This is an auto-generated long summary of Faber-Castell 7041-40 viskelær Hvit based on the first three specs of the first five spec groups.

Faber-Castell 7041-40. Produktfarge: Hvit. Bredde: 26 mm, Dybde: 8 mm, Høyde: 34 mm

Merke Bilde Produktkode Produkt Lager Pris fra
Faber-Castell

Faber-Castell 187001 viskelær Blå, Grå 2 stykker
(show image)
187001 187001 0.00
(excl. VAT)
0 (incl. VAT)
Faber-Castell

Faber-Castell 184400 viskelær Sort
(show image)
184400 184400 0.00
(excl. VAT)
0 (incl. VAT)
Faber-Castell

Faber-Castell 7041-20 viskelær Hvit
(show image)
184120 7041-20 0.00
(excl. VAT)
0 (incl. VAT)
Faber-Castell

Faber-Castell PVC-Free viskelær Hvit 1 stykker
(show image)
189520 PVC-Free 0.00
(excl. VAT)
0 (incl. VAT)
Faber-Castell

Faber-Castell Castell 9000 viskelær
(show image)
189000 Castell 9000 0.00
(excl. VAT)
0 (incl. VAT)
Land Distributor
Deutschland 1 distributor(s)