location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook Max X541UV-DM666T Intel® Core™ i5 i5-6198DU Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Home Sort, Sjokolade

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Max
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X541UV-DM666T
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0CG1-M08870
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS VivoBook Max X541UV-DM666T Intel® Core™ i5 i5-6198DU Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Home Sort, Sjokolade
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Sort, Sjokolade
  • - Intel® Core™ i5 i5-6198DU 2,3 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksler LED-baklys 16:9
  • - 8 GB
  • - 256 GB SSD DVD Super Multi
  • - NVIDIA® GeForce® 920MX 2 GB Intel® HD Graphics 510
  • - Ethernet/bredbåndsforbindelse 10,100 Mbit/s Bluetooth 4.0
  • - 36 Wh 65 W
  • - Windows 10 Home
More>>>
Short summary description ASUS VivoBook Max X541UV-DM666T Intel® Core™ i5 i5-6198DU Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Home Sort, Sjokolade:
This short summary of the ASUS VivoBook Max X541UV-DM666T Intel® Core™ i5 i5-6198DU Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Home Sort, Sjokolade data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook Max X541UV-DM666T, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 piksler, 8 GB, 256 GB

Long summary description ASUS VivoBook Max X541UV-DM666T Intel® Core™ i5 i5-6198DU Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Home Sort, Sjokolade:
This is an auto-generated long summary of ASUS VivoBook Max X541UV-DM666T Intel® Core™ i5 i5-6198DU Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® 920MX Windows 10 Home Sort, Sjokolade based on the first three specs of the first five spec groups.

ASUS VivoBook Max X541UV-DM666T. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Core™ i5, Prosessormodell: i5-6198DU, Prosessorfrekvens: 2,3 GHz. Skjermdiagonal: 39,6 cm (15.6"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 8 GB. Total lagringskapasitet: 256 GB, Lagringsmedier: SSD, Optisk stasjonstype: DVD Super Multi. Grafikkadaptermodell om bord: Intel® HD Graphics 510. Operativsystemprogramvare 04: Windows 10 Home. Produktfarge: Sort, Sjokolade

Design
Produkttype *
Laptop
Produktfarge *
Sort, Sjokolade
Formfaktor *
Clamshell
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
LED-baklys
Yes
Naturlig sideforhold
16:9
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
6th gen Intel® Core™ i5
Prosessormodell *
i5-6198DU
Prosessorkjerner
2
Prosessortråder
4
Boostfrekvens prosessor
2,8 GHz
Prosessorfrekvens *
2,3 GHz
Processor cache
3 MB
Cachetype prosessor
Smart Cache
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core i5-6100 Mobile Series
Kodenavn prosessor
Skylake
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-ned
7,5 W
Konfigurerbar TDP-ned frekvens
0,8 GHz
Tjunction
100 °C
Maksimalt antall PCI Express-spor
12
PCI Express sporversjon
3.0
PCI Express-konfigurasjoner
1x2+2x1, 1x4, 2x2, 4x1
EEC støttet av prosessor
No
Minne
Internminne *
8 GB
Minnespor
1x SO-DIMM
Maksimalt internminne *
16 GB
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
DVD Super Multi
Innebygd kortleser
Yes
Minnekortenhet
SD, SDHC, SDXC
Grafikk
Diskret grafikkadaptermodell *
NVIDIA® GeForce® 920MX
Diskret grafisk adapter hukommelse
2 GB
On-board grafikkort *
Yes
Diskret grafikkadapter *
Yes
On-board grafikkadapter familie
Intel® HD Graphics
Grafikkadaptermodell om bord *
Intel® HD Graphics 510
Basisfrekvens on-board skjermkort
300 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1000 MHz
Maksimalt minne on-board grafikkadapter
32 GB
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.4
ID for on-board grafikkadapter
0x1906
Audio
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Nettverksbygging
Wi-Fi
Yes
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
4.0
Tilkoblingsevne
Antall USB 2.0-porter *
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
1
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
DVI-port
No
Antall VGA (D-Sub)-porter
1
Kombinert hodetelefon/mikrofonport
Yes
Dokkingtilkobling
No
Type ladeport
DC-inngang
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Windows-taster
Yes
Software
Operativsystemprogramvare 04 *
Windows 10 Home
Prosessor spesielle funksjoner
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
42 x 24 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
93432
Konfliktfri prosessor
Yes
Battery
Antall battericeller
3
Batterikapasitet *
36 Wh
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
AD-adapter utgangsstrøm
3,42 A
AC-adapter utgangsspenning
19 V
Sikkerhet
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Harddisk, Bruker
Vekt og dimensjoner
Bredde
381,4 mm
Dybde
251,5 mm
Høyde
27,6 mm
Vekt *
2 kg