Kaartlezers en drives met ingebouwde kaartlezer voor het lezen van flashgeheugenkaarten, bijvoorbeeld uit uw fototoestel of mobiele telefoon.
Release date: 09 Aug 2007
Info aangepast op: 03 Jun 2009 10:30:11
Product views: 12212
Deze statistiek is gebaseerd op de
6862
gebruikende ecommerce sites (eshops, distributeurs, vergelijkers, ecommerce ASPs, inkoopsystemen, enz.) die deze ICEcat data-sheet kunnen downloaden sinds
09 Aug 2007.
Uitsluitend productdata van sponsoren is opgenomen in de gratis Open ICEcat contentdistributie zoals gebruikt door potentieel
6368
gratis Open ICEcat-gebruikers.
Kaartlezers en drives met ingebouwde kaartlezer voor het lezen van flashgeheugenkaarten, bijvoorbeeld uit uw fototoestel of mobiele telefoon.
The reader is designed with a USB connector and a memory expansion slot that accepts a microSD card. Combine it with a microSD card and youve got the best mobile gear for your phone.
This mobile-ready reader eliminates the need to carry additional USB transfer cables and the typical wait for Bluetooth technology slow file transfers between phones and PCs. It also replaces your SD card adapter, ...
Meer>>>
The reader is designed with a USB connector and a memory expansion slot that accepts a microSD card. Combine it with a microSD card and youve got the best mobile gear for your phone.
This mobile-ready reader eliminates the need to carry additional USB transfer cables and the typical wait for Bluetooth technology slow file transfers between phones and PCs. It also replaces your SD card adapter, since the microSD card fits directly into the reader. When in use, the microSD Card Reader appears as a drive letter (i.e., E:) and data transfer is as simple as drag and drop. Use the reader with a microSD card to get the storage capacity for a variety of helpful transfers, or acquire content to side load to your phone, including:
- Backing up your friends’, relatives’ or business contact information when you change phones.
- Moving your digital music library stored on your PC for use on your phone.
- Transferring a video composed on your camera phone to upload to a web site without using additional network minutes to move it there.
- Downloading new mobile applications on your PC for use on your phone without using network time.
The reader is backed by a two-year warranty and Kingstons legendary service and support. Its available in either a stylish red color or a basic black color reader. With the included keychain, you can hang it from your phone for the convenient solution you need to complement your mobile lifestyle.
Store your entire mobile life – photos, songs, text messages, video clips, personal information — on a microSD card, then work with it across device platforms seamlessly with the microSD Card Reader.
Features/Benefits:
- Versatile — works with microSD.
- Compliant — with USB 2.0, SD Specification Version 2.00.
- Portable — easily fits in your pocket to take it with you.
- Easy — plug-and-play into any USB 2.0 or 1.1 port.
- Guaranteed — two-year warranty.
<<<Minder
Specs
Alternatieven
Opties
Opslagmedia
CompactFlash (CF) ondersteuning
Memory Stick (MS) ondersteuning
MultiMediaCard (MMC) ondersteuning
Secure Digital (SD) ondersteuning
Memory Stick Pro (MS Pro) ondersteuning
SmartMedia Card ondersteuning
Opslagmedia
Micro Drive (MD) ondersteuning
xD-Picture Card (xD) ondersteuning
Data-uitwisseling
Schrijfsnelheid
Write speed for type of media; expressed in bytes per second
3.5 MB/s
Leessnelheid
13 MB/s
Verbindingsmogelijkheden
Soort aansluiting
Let u er bij het kopen van een product goed op dat u de juiste aansluiting kiest.
USB
Plug-en-play
Plug & Play is een standaard voor de communicatie tussen verschillende apparatuur waardoor aansluiten/installeren zeer makkelijk wordt.
Minimale systeemeisen
Compatibele besturingssystemen
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/ XP/ Vista Mac OS 10.x
Eisen aan de omgeving
Temperatuur bij opslag
-40-85 °C
Temperatuur, in bedrijf
0 - 60 °C
Gewicht en omvang
Gewicht
Gewicht van het product zonder verpakking (nettogewicht). Zo mogelijk wordt hier het nettogewicht van het product gegeven inclusief standaardaccessoires en -supplies. Fabrikanten stellen soms het gewicht van hun product te rooskleurig voor, door het basisgewicht te geven zonder standaardaccessoires en -supplies.
3.8 g
Afmetingen B x D x H
Afmetingen van het produkt (Breedte x Diepte x Hoogte) in millimeter.