Start
> moederborden
> Asus 90-MIB4Q0-G0EAY00Z
|
 |
P5Q Pro |
|
Merk: Asus
Artikelcode: 90-MIB4Q0-G0EAY00Z
EAN/UPC-nummer: 0610839162642, 4719543162644
Product family: %%family_name%%
|
Categorie: moederborden
|
|
|
|
|
Release date: 18 Mei 2008
Info aangepast op: 27 Jun 2009 01:49:44
Product views: 13150
|
|
|
Het moederbord verbindt alle onderdelen van uw computer met elkaar, vaak zijn hier ook nog een geluidkaart, die maakt dat uw computer geluid kan afspelen, een netwerkkaart, die het mogelijk maakt uw computer op een netwerk aan te sluiten of nog andere onderdelen in geïntegreerd. Voor moederborden van de gewone maat (form factor), ATX, heeft u minstens een midi-tower behuizing nodig. Micro-ATX moederborden passen in een kleinere kast en zijn vaak completer: ze hebben meer onboard apparatuur, bijvoorbeeld ook nog een videokaart, nadeel is dat ze minder gemakkelijk uit te breiden zijn.
|
The P5Q PRO is an Intel® P45 chipset-based motherboard that combines powerful performance with great energy efficiency; and supports DDR2 1200MHz dual-channel memory architecture and two PCI Express 2.0 x16 lane for extreme graphics performance. It also comes with the world´s best ASUS EPU -6 Engine, allowing the CPU power supply to be digitally monitored and fine-tuned with improved VRM efficiency ...
Meer>>>
The P5Q PRO is an Intel® P45 chipset-based motherboard that combines powerful performance with great energy efficiency; and supports DDR2 1200MHz dual-channel memory architecture and two PCI Express 2.0 x16 lane for extreme graphics performance. It also comes with the world´s best ASUS EPU -6 Engine, allowing the CPU power supply to be digitally monitored and fine-tuned with improved VRM efficiency in heavy or light loadings – attaining the best possible power efficiency and energy savings to help save the environment. The P5Q PRO also supports ASUS Express Gate– an Linux OS bootup for instant access to the Internet in 5 seconds.
LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1600/1333/1066/800MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.
PCIe 2.0
ATI´s CrossFireX boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFireX system.
ATI CrossFireX Technology
Double Speed; Double Bandwidth
This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.
Memory Features
Dual-Channel DDR2 1200
The motherboard supports DDR2 memory that features data transfer rates of 1200/1066/800/667 MHz to meet the higher bandwidth requirements of the latest operation system, 3D graphics, multimedia, and Internet applications. The dual-channel DDR2 architecture doubles the bandwidth of your system memory to boost system performance, eliminating bottlenecks with peak bandwidths of up to 19.2GB/s.
ASUS Power Saving Solution
ASUS EPU-6 Engine
System Level Energy Saving
The new ASUS EPU - the world´s first power saving engine, has been upgraded to a new 6 engine version, which provides total system power savings by detecting current PC loadings and intelligently moderating power in real-time. With auto phase switching for components (which includes the CPU, VGA card, memory, chipset, hard drives and CPU cooler/system fans), the EPU automatically provides the most appropriate power usage via intelligent acceleration and overclocking - helping save power and money
AI Nap
Minimize noise and power consumption when temporarily away!
With AI Nap, users can instantly snooze your PC without terminating the tasks. System will continue operating at minimum power and noise when user is temporarily away. It keeps downloading files or running applications in quietest state while you´re sleeping. Simply click keyboard or mouse, you can swiftly wake up the system in few seconds.
ASUS Exclusive Features
ASUS Express Gate
Surf the Internet in 5-second-boot time without entering Windows
With a fast bootup speed of only 5 seconds, the ASUS Express Gate offers an optional Linux OS bootup that allows you to enjoy instant access to commonly used functions like accessing the Internet, VoIP, and Web emailing without entering the OS.
ASUS 8 Phase Power Design
Longer Life, & Higher Efficiency!
With power efficiency so important to operating temperatures, ASUS 8-phase VRM design leads the industry with its 96% power efficiency. High quality power components such as low RDS (on) MOSFETs for minimum switching loss & lower temperatures, Ferrite core chokes with lower hysteresis loss, and high quality Japanese-made conductive polymer capacitors all add up to ensure longer component life and lower power loss - creating more energy efficiency.
100% High-quality Japan-made Conductive Polymer Capacitors!
This motherboard uses all high-quality Japan-made conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.
<<<Minder
|
|
|
|
|
|
|
|