Start
> moederborden
> Asus 90-MBB7X0-G0EAY00Z
|
 |
P5E |
|
Merk: Asus
Artikelcode: 90-MBB7X0-G0EAY00Z
EAN/UPC-nummer: 4719543156742, 0610839156740
|
Categorie: moederborden
|
|
|
|
|
Release date: 19 Sep 2007
Info aangepast op: 19 Aug 2008 17:22:07
|
|
|
|
|
|
| Het moederbord verbindt alle onderdelen van uw computer met elkaar, vaak zijn hier ook nog een geluidkaart, die maakt dat uw computer geluid kan afspelen, een netwerkkaart, die het mogelijk maakt uw computer op een netwerk aan te sluiten of nog andere onderdelen in geïntegreerd. Voor moederborden van de gewone maat (form factor), ATX, heeft u minstens een midi-tower behuizing nodig. Micro-ATX moederborden passen in een kleinere kast en zijn vaak completer: ze hebben meer onboard apparatuur, bijvoorbeeld ook nog een videokaart, nadeel is dat ze minder gemakkelijk uit te breiden zijn. |
 |
 |
 |
|
|
LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1600 / 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.
Intel® X38
...
Meer>>>
Chipset
The Intel® X38 Express Chipset is the latest chipset designed to support 8GB of dual-channel DDR3 1333/1066/800 architecture, 1333/1066/800 FSB (Front Side Bus), Dual PCI Express 2.0 x16 graphics and multi-core CPUs. With the specially included Intel® Fast Memory Access technology, available memory bandwidth usage is optimized and memory access latency is reduced - allowing faster memory speeds.
PCIe 2.0
Double Speed; Double Bandwidth This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.
AMD CrossFire Technology
AMD´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within AMD´s Catalyst™ Control Center to rule your CrossFire system.
Memory Features
Dual-Channel DDR2 1066
To attain top performance, ASUS engineers have successfully unleashed the true potential of DDR2 memory. While in DDR2 1066 mode, ASUS´s exclusive technology offers a choice of FSB 1333 - providing great performance for 3D graphics and other memory demanding applications.
ASUS Power Saving Solution
ASUS EPU
Enables the Most Energy Efficient Motherboard in the World
The ASUS EPU utilizes innovative technology to digitally monitor and tune the CPU power supply with improved VR responses in heavy or light loadings. It automatically provides power for higher performance or improve efficiency by 7% when the PC is running low intensity applications. Working together with AI Gear 3, this can help you attain the best possible power efficiency and energy savings up to 58.6% to help save the environment.
ASUS 3rd Generation 8 Phase Power Design
Longer Life, & Higher Efficiency!
With power efficiency so important to operating temperatures, ASUS´ 3rd generation 8-phase VRM design leads the industry with its 95% power efficiency. High quality power components such as low RDS (on) MOSFETs for minimum switching loss & lower temperatures, Ferrite core chokes with lower hysteresis loss, and high quality Japanese-made conductive polymer capacitors all add up to ensure longer component life and lower power loss - creating more energy efficiency.
AI Nap
Minimize noise and power consumption when temporarily away!
With AI Nap, users can instantly snooze your PC without terminating the tasks. System will continue operating at minimum power and noise when user is temporarily away. It keeps downloading files or running applications in quietest state while you´re sleeping. Simply click keyboard or mouse, you can swiftly wake up the system in few seconds.
ASUS Quiet Thermal Solution
Up to 20°C(36°F) Cooler - Stack Cool 2
Effective Fanless Heat Dissipation at 0dB
Stack Cool 2 is a fanless cooling solution offered exclusively by ASUS. It effectively and noiselessly transfers heat generated by the critical components to the other side of the specially designed PCB (printed circuit board) for effective heat dissipation - making temperatures cooler by up to 20°C.
Fanless Design - Heat Pipe
Zero failure
Support side-flow fan or passive cooler
The Heat Pipe design effectively directs the heat generated by the chipsets to the heatsink near the back IO ports, where it can be carried away by existing airflow from CPU fan or bundled optional fan. The purpose of the innovative heat pipe design on this motherboard is that the groundbreaking fanless design does not have lifetime problems as a chipset fan does. Furthermore, it provides options for users to install side-flow fan or passive cooler. The Heat Pipe design is the most reliable fanless thermal solution to date.
Q-Fan 2
Adjusts both CPU fan and chassis fan speeds according to system loading ASUS Q-Fan2 technology intelligently adjusts both CPU fan and chassis fan speeds according to system loading to ensure quiet, cool and efficient operation.
ASUS EZ DIY
AI Direct Link
Lightning Fast Data Linkage between Your PC & Laptop AI Direct Link can easily and efficiently transfer large amounts of data via the network cable - saving up to 70% of the total time taken. With AI Direct Link, it becomes easy to backup or share large data files like movies or other media content.
Q-Shield
Easy and Comfortable Installations
The specially designed ASUS Q-Shield does without the usual "fingers" -making it convenient and easy to install. With better electric conductivity, it ideally protects your motherboard against static electricity and shields it against Electronic Magnetic Interference (EMI).
Q-Connector
Make connection quick and accurate!
The ASUS Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.
CrashFree BIOS 3
Simply restore corrupted BIOS data from USB flash disk
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.
EZ-Flash 2
Simply update BIOS from a USB flash disk before entering the OS
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.
O.C. Profile
Conveniently store or load multiple BIOS settings
Freely share and distribute favorite overclocking settings The motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings.
ASUS overclocking tools
Precision Tweaker 2
Super-fine Adjustments to Help Create a Brand New O.C Record!
Allows the user to adjust the NB Voltage, FSB termination Voltage, CPU PLL Voltage and the DRAM Voltage in 0.02v steps to finetune voltages to achieve the most precise setting for the ultimate customized overclocking configuration.
2-Phase DDR2
With the embedded 2-Phase DDR2, this motherboard allows users to reach higher memory frequencies and enjoy better performance. Compared with only one phase solutions, this motherboard ensures longer power component lifespans and higher overclockability due to cooler temperatures and better efficiency.
C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.
ASUS Crystal Sound
SupremeFX II
Listen with Absolute HD
SupremeFX II delivers an excellent high definition audio experience to the gamers of ROG. The SupremeFX II features unique audio innovations for gamers to spot enemes in 3D environment during game play. SupremeFX II also provides gamers a special tool to emphasize human voices in games to help make dialogues clearer and more audible.
AI Audio 2
Unique Home Theather Technology on Board
AI Audio 2 creates a virtual center channel that expands the overall sound field without introducing a picket fencing effect. Preserving the dialogue or solo performances with downmixing from multichannels will allow you to experience true-to-life high quality audio.
Noise Filter
Eliminate background noise while recording
This feature detects repetitive and stationary noises like computer fans, air conditioners, and other background noises then eliminates it in the incoming audio stream while recording.
Interface Features
IEEE 1394a interface
IEEE 1394a interface provides high speed digital interface for audio/video appliances such as digital television, digital video camcorders, storage peripherals & other PC portable devices.
High Definition Audio
Enjoy high-end sound system on your PC!
The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.
S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via coaxial and optical S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.
RoHS & Operation System
GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.
<<<Minder
|
|
 |
Specs
|
Alternatieven
|
Opties
|
|
|
|
|
|
Aantal IEEE 1394-/Firewire-poorten
|
|
FireWire poorten zijn zeer geschikt voor het aansluiten van randapparatuur die hoge bandbreedtes en/of veel stroom nodig heeft. Het is verkrijgbaar in de snelheden 400 en 800 Mbps.
1
|
| Aantal Ethernet LAN (RJ-45)-poorten |
1 |
| S/PDIF uitgang |
 |
|
Moederbord form factor
|
|
De maat van het moederbord.
ATX
|
| BIOS type |
16 Mb, AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.3, ACPI 2.0a, ASUS EZ Flash 2, ASUS CrashFree BIOS 3 |
|
Chipset moederbord
|
|
De chipset draagt zorg voor de communicatie tussen processor en de rest van de computer (randapparatuur, geheugen).
Meestal bestaat de chipset uit 2 aparte chips: de Northbridge en de Southbridge. De eerste regelt het snelle verkeer tussen de processor en het geheugen en de grafische kaart (via de AGP). De tweede zorgt voor communicatie met de tragere componenten van de PC: de harde schijven, diskettestations, toetsenbord, USB en de andere slots naast de AGP.
Intel® X38 / ICH9R
|
| Ondersteuning voor parallel processing |
CrossFire |
| Meegeleverde kabels |
UltraDMA 133/100/66 FDD 6 x Serial ATA 1 x 2-port Serial ATA power |
| Audiosysteem |
SupremeFX II |
|
Audiokanalen
|
|
Het aantal luidsprekerkanalen: het getal voor de punt is het aantal kleine luidsprekertjes, het getal na de punt een eventuele subwoofer. Bij geluidsapparatuur waar geen luidsprekers meegeleverd worden, geeft dit aan voor welk aantal luidsprekers het product maximaal geschikt is.
7.1
|
|
Aansluitingen
|
|
Een aansluiting (I/O poort) waar u een ander apparaat op aan kunt sluiten
1 x IDE
|
|
Uitbreidingsslots
|
|
Lijst van de I/O uitbreidingsslots; inclusief het aantal van ieder slot.
2 x PCIe2.0 x16 3 x PCIe x1 2 x PCI
|
|
Afmetingen B x D x H
|
|
Afmetingen van het produkt (Breedte x Diepte x Hoogte) in millimeter.
305x244 mm
|
| Netwerkfuncties |
Marvell88E8056® PCIe Gigabit LAN |
| LAN controller |
AI NET2 |
|
Soorten RAID
|
|
RAID configuraties zijn configuraties waarin meerdere harde schijven samenwerken. Dit kan zowel softwarematig (door het besturingssysteem of door de 'controllers' op veel moderne moederborden) als hardwarematig (door een RAID kaart) geregeld worden. De verschillende soorten RAID hebben verschillende voor en nadelen. De belangrijkste op een rijtje:
0 - (minimaal 2 harde schijven) Het systeem verdeelt gegevens over meerdere harde schijven, waardoor lezen en schrijven sneller gaat, maar wanneer er 1 harde schijf kapot gaat, gaat alle data verloren.
1 - (minimaal 2 harde schijven) Het systeem slaat dezelfde gegevens op twee verschillende harde schijven op, zodat het falen van 1 van de 2 harde schijven niet automatisch tot verlies van data leidt en het lezen/vinden van gegevens soms sneller gaat.
5 - (minimaal 3 harde schijven) Het systeem verdeelt de gegevens weer over meerdere harde schijven voor grotere lees- (en schrijf)snelheden, maar slaat op een extra harde schijf pariteitsgegevens op, zodat niet automatisch alle data verloren gaat als er 1 schijf kapot gaat. Nadeel bij softwarematige oplossingen is dat het berekenen van pariteitsgegevens veel processorkracht kost.
10 - (minimaal 4 harde schijven) combinatie van RAID 0 en 1.
JBOD - Het systeem 'plakt' de harde schijven achter elkaar, zodat het lijkt alsof u 1 harde schijf ter grootte van alle aangesloten harde schijven heeft. Levert verder geen betere prestaties of databeveiliging dan enkele harde schijven en zou eigenlijk alleen nuttig zijn in het theoretische geval dat u een bestand op zou willen slaan dat groter is dan een enkele harde schijf.
0, 1, 5, 10
|
| RAID-ondersteuning |
JMicron® PATA , SATA |
| Gebundelde software |
Drivers ASUS PC Probe II ASUS Update ASUS AI Suite Anti-virus (OEM) Image-Editing Suite |
|
|
|
|
|
|
|
|
|
|
|