IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Italy Denmark France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Czech Republic Georgia  Meer >> Land Taal: Nederlands

Start > interfacecard/adapter > Adaptec 2232100-R

RAID 1220SA

Merk: Adaptec
Artikelcode: 2232100-R
EAN/UPC-nummer: 0760884153451
Categorie: interfacecard/adapter 
Release date: 15 Nov 2006
Info aangepast op: 24 Nov 2008 15:29:48
2232100-R Adaptec
64k

2 Serial ATA 3Gb/s ports, PCIe x1, low-profile form factor with Native Command Queuing, RAID 0, 1, and JBOD for desktops, workstations and entry-level servers. Serial ATA 3Gb/s, the successor technology to SATA for data storage, is a point-to-point connection that delivers full throughput to each storage device by allowing multiple ports to be managed by a single controller. The Adaptec RAID ... Meer>>>

Specs
Alternatieven
Opties
Netwerk
Overdrachtssnelheid 3000 Mbit/s
Verbindingstechnologie Niet draadloos
Verbindingsmogelijkheden
Hostinterface PCIe
Aantal poorten 2
Minimale systeemeisen
Platform PC
Minimale systeemeisen
Compatibele besturingssystemen Windows 2000,
Windows XP,
Windows Server 2003,
Novell NetWare 6.5,
SUSE Linux,
Red Hat Linux.
Energie
Stroomvoorziening 0.9 A, 3.3 V
Technische details
Processor Intel / AMD
Mac-compatibiliteit
Eisen aan de omgeving
Temperatuur, in bedrijf 0 - 55 °C
62 aanbiedingen, vanaf 36.00