|
Description - APC Switched Rack PDU, Input : 230V , Input Connection Type : IEC 309 , Cord Length : 3 feet ( 0.91 meters ) , Output : 230V , Output Connections : (21)IEC 320 C13, (3)IEC 320 C19
Features - Alarm Thresholds, Flash Upgradeable, Local Current Monitoring Display, Power Delays, Remote Individual Outlet Control, Remote Management Capabilities, Toolless Mounting Capabilities, Vertical
...
Meer>>>
Mounting Capabilities
Includes - Installation Guide, Rack Mounting Brackets, Toolless Mounting Kit, User Manual
Output:
Output Voltage(s) (main only)- 230 V
Maximum Total Current Draw per Phase - 16 A
Output Connections - (21)IEC 320 C13; (3)IEC 320 C19
Input:
Nominal input voltage - 230
Input frequency - 50/60 Hz
Input Connection Type - IEC 309
Cord Length - 3 feet ( 0.91 meters )
Acceptable Input Voltage - 200-250 VAC
Maximum Input Current per phase - 16.0 A
Load Capacity - 3680
<<<Minder
|