IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Czech Republic Georgia Poland  Meer >> Land Taal: Nederlands

Start > processors > AMD SDH1250DPBOX

Sempron LE-1250

Merk: AMD
Artikelcode: SDH1250DPBOX
EAN/UPC-nummer: 730143243124, 0730143243124
Categorie: processors 
Release date: 22 Jun 2007
Info aangepast op: 04 Nov 2008 14:29:58
SDH1250DPBOX AMD
29k

The AMD Sempron™ processor performs at the top of its class when running the home and business applications most. The AMD Sempron™ processor’s full-featured capabilities can include AMD64 Technology, HyperTransport™ technology, up to 256KB total high-performance cache, One 16-bit/16-bit link @ up to 1600MHz full duplex system bus technology, and an integrated DDR2 memory controller. The ... Meer>>>

Specs
Alternatieven
Opties
Processor
Processor-kloksnelheid 2200 MHz
Processorfamilie AMD Sempron
Processorsocket Socket AM2
Box
Processor
Geïnstalleerde processorcache 0.512 MB
Front-side bus processor 800 MHz
L1 cache 0.128 MB
Processor-productieproces 65 nm
Energie
Thermisch vermogen 45 W
64 aanbiedingen, vanaf 21.43