IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Italy Denmark France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Czech Republic Georgia  Meer >> Land Taal: Nederlands

Start > processors > AMD SDH1150DEBOX

Sempron LE-1150

Merk: AMD
Artikelcode: SDH1150DEBOX
EAN/UPC-nummer: 730143243100, 0730143243100
Categorie: processors 
Release date: 13 Sep 2007
Info aangepast op: 04 Nov 2008 14:29:58
SDH1150DEBOX AMD
6k

The AMD Sempron™ processor performs at the top of its class when running the home and business applications most. The AMD Sempron™ processor’s full-featured capabilities can include AMD64 Technology, HyperTransport™ technology, up to 256KB total high-performance cache, One 16-bit/16-bit link @ up to 1600MHz full duplex system bus technology, and an integrated DDR2 memory controller. The ... Meer>>>

Specs
Alternatieven
Opties
Processor
Processor-kloksnelheid 2000 MHz
Processorfamilie AMD Sempron
Processorsocket Socket AM2
Box
Geïnstalleerde processorcache 0.256 MB
Front-side bus processor 1600 MHz
Processor AMD Sempron™
64-bit computing
Processor
Processor-productieproces 65 nm
L1 cache 0.25 MB
Spanning processorkern (AC) 1.20V / 1.35 / 1.40 V
Processor-fabrikant AMD
Energie
Thermisch vermogen 45 W
Eisen aan de omgeving
Maximale temperatuur (in bedrijf) 75 °C
Technische details
Stepping G1
12 aanbiedingen, vanaf 21.47