|
|
|
| De processor is het onderdeel van uw computer dat het echte rekenwerk doet. De prestaties van uw computer zijn dan ook sterk afhankelijk van de snelheid van uw processor. De snelheid van processoren kunt u het beste vergelijken door zogenaamde 'benchmarks' (prestatietests) op internet op te zoeken en te vergelijken. Let u er bij het kopen van een processor op of deze wel geschikt is voor het moederbord van uw computer. |
 |
 |
 |
|
|
The AMD Sempron™ processor performs at the top of its class when running the home and business applications most. The AMD Sempron™ processor’s full-featured capabilities can include AMD64 Technology, HyperTransport™ technology, up to 256KB total high-performance cache, One 16-bit/16-bit link @ up to 1600MHz full duplex system bus technology, and an integrated DDR2 memory controller.
The
...
Meer>>>
AMD Sempron™ processor provides the productivity enhancing performance you need for your everyday applications. It runs over 60,000 of the world’s most popular applications, so you can enjoy solid performance. With 35 years of design and manufacturing experience and shipments of more than 240 million PC processors, you can count on AMD to provide reliable solutions for your home or business.
Affordable - Performance
The AMD Sempron processor performs at the top of its class on the home and business applications that you need and use most.
The AMD Sempron processor is designed for day-to-day computing and beyond.
Full-Featured to Improve your Computing Experience
- The AMD Sempron processor lets you enjoy a dynamic Internet experience with smooth streaming video and audio.
- The AMD Sempron processor saves you time and effort; enabling your system to boot and load your applications quickly.
- Applications that allow you to communicate with family, friends and colleagues will run smoothly with the AMD Sempron processor.
The AMD Sempron™ processor’s advanced architectural features help ensure affordable performance and full-featured capability. These features include:
- AMD64 Technology
- HyperTransport technology
- Up to 256KB total high-performance, full-speed cache
- One 16-bit/16-bit link @ up to 1600MHz full duplex system bus technology
- Integrated DDR2 memory controller on certain models
- Built-in security with Enhanced Virus Protection that works with Microsoft® Windows® XP SP2 to help protect against viruses, worms, and other malicious attacks. When combined with protective software, Enhanced Virus Protection is part of an overall security solution that helps keep your information safer.
Enjoy full compatibility with the tools you use daily.
The AMD Sempron processor is designed to run more than 60,000 of the most popular software applications, so you can enjoy reliable performance for a wide variety of computing needs. And since the AMD Sempron processor is compatible with leading PC peripherals, it helps keep everything running smoothly.
Get more value from your PC.
The AMD Sempron processor is ideal for families, students and other budget-conscious or entry-level computer buyers. It includes the right set of features you need for day-to-day computing, and gives you more power for your money than other similar processors. This means you get a PC configured with better components such as CD drives, graphics capabilities, and more.
<<<Minder
|