IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Czech Republic Georgia  Meer >> Land Taal: Nederlands

Start > processors > AMD ADO5000DSWOF

Athlon™ 64 X2 Dual-Core 5000+

Merk: AMD
Artikelcode: ADO5000DSWOF
EAN/UPC-nummer: 730143241571, 0730143241571
Categorie: processors 
Release date: 26 Aug 2007
Info aangepast op: 04 Nov 2008 14:29:58
ADO5000DSWOF AMD
16k

Take multi-tasking to a whole new level with the AMD Athlon™ 64 X2 Dual-Core Processor AMD Athlon Dual-Core processors put the power of dual-core technology on the desktop. Dual-core processors contain two processing cores, residing on one chip, that perform calculations on two streams of data to increase efficiency and speed while running multiple programs and the new generation of multi-threaded ... Meer>>>

Specs
Alternatieven
Opties
Processor
Processor-kloksnelheid 2600 MHz
Processorfamilie AMD Athlon X2
Processorsocket Socket AM2
Box
Geïnstalleerde processorcache 0.512 MB
Processor
Front-side bus processor 2000 MHz
L1 cache 0.125 MB
Spanning processorkern (AC) 1.25/1.35 V
Energie
Thermisch vermogen 65 W
Eisen aan de omgeving
Maximale temperatuur (in bedrijf) 55 - 72 °C
9 aanbiedingen, vanaf €49.00