IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Czech Republic Georgia  Meer >> Land Taal: Nederlands

Start > processors > AMD ADO5000DOBOX

Athlon 64 X2 5000+ 2.6GHz PIB

Merk: AMD
Artikelcode: ADO5000DOBOX
EAN/UPC-nummer: 730143241632, 0730143241632, 0730143246163
Categorie: processors 
Release date: 13 Sep 2007
Info aangepast op: 04 Nov 2008 14:29:58
ADO5000DOBOX AMD
30k

Do more in less time with true multi-tasking Increase your performance by up to 80% with the AMD Athlon™ Dual-Core processor. Work or play with multiple programs without any stalling or waiting. Dual-core technology is like having two processors, and two working together is better and faster than one working alone.

Specs
Alternatieven
Opties
Processor
Processor-kloksnelheid 2600 MHz
Processorfamilie AMD Athlon X2
Processorsocket Socket AM2
Box
Processor
Geïnstalleerde processorcache 1 MB
Processor-productieproces 65 nm
Energie
Thermisch vermogen 65 W
59 aanbiedingen, vanaf 41.91