|
|
|
|
|
|
| Een switch is een apparaat waarmee u een aantal computers met een netwerkkaart op elkaar aan kunt sluiten en zo een lokaal netwerk (Local Area Network) vormen. Zo kunt u bijvoorbeeld printers en schijfruimte delen met uw hele huis of kantoor. |
 |
 |
 |
|
|
Compact, streamlined and affordable highspeed switching. The 3Com Gigabit Switch 5 and Gigabit Switch 8 feature autosensing and auto MDI/MDIX on all ports as well as QoS (802.1p) support. These new switches offer extreme ease of set up and zero configuration.
The 3Com® Gigabit Switch, available in 5 and 8 port versions, is designed for small offices requiring high network performance to
...
Meer>>>
exchange large data files and images and access real-time information. Featuring autosensing and auto MDI/MDIX on all ports, these Gigabit switches are delivered in futuristic, compact streamlined enclosures. With a high-quality dark gun metal grey look these switches exude quality, the 3Com logos "light up" on power up and they feature illuminating blue LEDs.
The 3Com Gigabit Switch 5 and 8 automatically find the fastest connection speed, all that is needed is to connect the power and Ethernet cables. There is no software to configure. Easy to set up these switches feature a fan-less design which provides silent operation. With a choice of five or eight ports you can expand your network by adding more computers or devices with speeds up to 2000 Mbps per port in full-duplex mode. The 3Com Gigabit Switch 5 and Gigabit Switch 8 also feature Jumbo Frame support up to 9K, which is common on today’s networks.
The 3Com Gigabit Switch 5 and 8 offer high-speed, high-quality, reliable, affordable networking with a style that will accommodate any office environment and is backed by an outstanding 2-year limited warranty.
Key Benefits:
OPTIMAL NETWORK CONNECTIVITY
Auto-speed sensing 10/100/1000 Mbps connectivity. Enables
connection at 1000 Mbps, 100 Mbps and 10 Mbps, ensuring optimum
throughput for bandwidth intensive applications and compatibility
with legacy equipment.
Full-duplex support of your network. Allows full, two-way data
transfer, doubling the effective bandwidth.
FCC Class B certified. Certified for home and office use (more stringent than Class A certification).
EASY TO USE
Auto MDI/MDIX on every port. Eliminates most common cabling
problems, whether the port is connected to a server, PC, another switch
or hub.
Front panel LEDs. Provides immediate notification of network use
without requiring special technical knowledge.
Operating system independence. Supports maximum integration of
different operating systems within a network—no extra configuration
of the network is required.
Plug-and-Play convenience. For hassle-free installation, simple setup, no complicated configuration is required.
Silent operation. No-fan design ensures there is no noise disturbance from the switches.
<<<Minder
|
|
 |
Specs
|
Alternatieven
|
Opties
|
|
|
| Max. overdrachtssnelheid |
1 Gbit/s |
|
Full-duplex
|
|
Een full-duplex-systeem staat tweewegcommunicatie toe en - in tegenstelling tot half-duplex, staat toe dat dit gelijktijdig gebeurt.
|
| Switch type |
Unmanaged |
| Quality of Service (QoS) |
 |
|
Switching protocol
|
|
Een protocol is een taal of standaard die computers of andere apparatuur gebruiken om met elkaar te communiceren.
Ethernet
|
|
Datalink-protocol
|
|
Een protocol is een taal of standaard die computers of andere apparatuur gebruiken om met elkaar te communiceren.
Ethernet, Fast Ethernet, Gigabit Ethernet
|
|
Aantal poorten
|
|
Het aantal poorten, waarop andere apparaten aangesloten kunnen worden, dat het product heeft
5
|
|
Verbindingstechnologie
|
|
De technologie die het apparaat gebruikt om verbinding te maken:
draadloos
met draad
Niet draadloos
|
|
Aansluitingen
|
|
Een aansluiting (I/O poort) waar u een ander apparaat op aan kunt sluiten
5 x Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
|
|
Afmetingen B x D x H
|
|
Afmetingen van het produkt (Breedte x Diepte x Hoogte) in millimeter.
178 x 108 x 30.20 mm
|
|
Gewicht
|
|
Gewicht van het product zonder verpakking (nettogewicht). Zo mogelijk wordt hier het nettogewicht van het product gegeven inclusief standaardaccessoires en -supplies. Fabrikanten stellen soms het gewicht van hun product te rooskleurig voor, door het basisgewicht te geven zonder standaardaccessoires en -supplies.
275 g
|
|
Power over Ethernet (PoE)
|
|
Power over Ethernet betekent dat het apparaat stroom kan verzenden of ontvangen via de netwerkkabel, zodat bepaalde aangesloten apparatuur geen verbinding met het stopcontact nodig heeft.
|
|
Stroomverbruik
|
|
Het vermogen van het apparaat, uitgedrukt in Watts. Typische waardes die fabrikanten geven zijn stroomverbruik indien uitgeschakeld, standby/suspended, typisch gebruik, maximaal gebruik.
4.2 W
|
|
Compatibiliteit
|
|
Systemen waarmee het product samenwerkt.
PCs
|
|
Industriestandaard
|
|
Lijst met industriestandaarden waaraan het product voldoet.
IEEE 802.1p
|
|
|
Veiligheid
|
|
List of regulatory standards for all countries in which this product has been certified
UL60950-1, CSA 22.2 No60950-1, EN60950-1, IEC6095-1
|
| Certificering |
EMC: CFR Title 47, FCC Part 15, Subpart B, Sections 15, 107 and 15, 109 Class B, ICES-003 Class B, EN 55022: Class B, EN 61000-3-2: 2000, EN 61000-3-3:1995, EN 61000-3-11, CISPR 22: 2003-04-10 Class B, RRL. |
|
Relatieve luchtvochtigheid, in bedrijf
|
|
Relatieve Luchtvochtigheid is de hoeveelheid waterdamp die de lucht bevat in verhouding (in procenten) tot de hoeveelheid water die de lucht bij die temperatuur maximaal zou kunnen bevatten (100%), koude lucht kan bijvoorbeeld minder water bevatten dan warme. Als de lucht afkoelt en de relatieve luchtvochtigheid daardoor boven de 100% komt, condenseert de waterdamp en krijgt men water.
10-90 %
|
| Temperatuur, in bedrijf |
0 - 40 °C |
|
Luchtvochtigheid bij opslag
|
|
Relatieve Luchtvochtigheid is de hoeveelheid waterdamp die de lucht bevat in verhouding (in procenten) tot de hoeveelheid water die de lucht bij die temperatuur maximaal zou kunnen bevatten (100%), koude lucht kan bijvoorbeeld minder water bevatten dan warme. Als de lucht afkoelt en de relatieve luchtvochtigheid daardoor boven de 100% komt, condenseert de waterdamp en krijgt men water.
0-95 %
|
| LED-indicatoren |
Power |
|
|
|
|
|
|
|
|
|
|
|