|
|
|
|
|
|
| Een switch is een apparaat waarmee u een aantal computers met een netwerkkaart op elkaar aan kunt sluiten en zo een lokaal netwerk (Local Area Network) vormen. Zo kunt u bijvoorbeeld printers en schijfruimte delen met uw hele huis of kantoor. |
 |
 |
 |
|
|
Features & Benefits:
Compact, Streamlined, Affordable Switching for Small Offices.
The 3Com® Switch 8 is designed for small offices and remote branch offices requiring high network performance to exchange large data files and images, and access real-time information. Featuring an internal power supply, autosensing and auto MDI/MDIX on all ports, the Switch 8 is delivered in a
...
Meer>>>
futuristic, compact and streamlined enclosure. With a high quality dark gun metal grey look these switches exude quality, the 3Com logos "light up" on power up and they feature illuminating blue LEDs.
The 3Com Switch 8 automatically finds the fastest connection speed, the autosensing 10/100 ports automatically adjust to the speed of network devices communicating at 100 or 10 Mbps, so the switch can accommodate a range of workgroup applications. All that is needed is to connect the power and Ethernet cables.
There is no software to configure. Easy to set up these switches feature a fan-less design which provides silent operation. With a choice of 8 ports you can expand your network by adding more computers or devices with speeds up to 200 Mbps per port in full-duplex mode.
For the most cost conscious, the 3Com Switch 8 offers high-speed, high-quality, reliable, affordable networking with a style that will accommodate any office environment and is backed by an outstanding 2-year warranty.
For those requiring smaller port counts a 5 port version of this switch is available, the Switch 5. Furthermore for situations where 10/100/1000 connectivity is required 5 and 8 port Gigabit versions of this switch are available, the 3Com Gigabit Switch 5 and 3Com Gigabit Switch 8 respectively.
- Auto-speed sensing 10/100 Mbps connectivity. Enables connection at 100 Mbps and 10 Mbps, ensuring optimum throughput for bandwidth intensive applications and compatibility with legacy equipment.
- Full-duplex support of your network. Allows full, two-way data transfer, doubling the effective bandwidth.
- FCC Class B certified. Certified for home and office use (more stringent than Class A certification).
- Auto MDI/MDIX on every port. Eliminates most common cabling problems, whether the port is connected to a server, PC, another switch or hub.
- Front panel LEDs. Provides immediate notification of network use without requiring special technical knowledge.
- Operating system independence. Supports maximum integration of different operating systems within a network-no extra configuration of the network is required.
- Plug-and-Play convenience. For hassle-free installation, simple setup, no complicated configuration is required.
- Silent operation. No-fan design ensures there is no noise disturbance from the switches.
<<<Minder
|
|
 |
Specs
|
Alternatieven
|
Opties
|
|
|
| Max. overdrachtssnelheid |
0.1 Gbit/s |
|
Full-duplex
|
|
Een full-duplex-systeem staat tweewegcommunicatie toe en - in tegenstelling tot half-duplex, staat toe dat dit gelijktijdig gebeurt.
|
|
Overdrachtssnelheid
|
|
De maximale (theoretische) snelheid waarop het apparaat data kan verzenden en ontvangen. In de praktijk is de snelheid vaak lager, want zij is van veel factoren afhankelijk, onder andere van de snelheid van de computers die verbonden zijn, de kwaliteit van de bedrading en/of obstakels zoals muren, in geval van een draadloos netwerk.
100 Mbit/s
|
| Switch type |
Unmanaged |
|
Switching protocol
|
|
Een protocol is een taal of standaard die computers of andere apparatuur gebruiken om met elkaar te communiceren.
Ethernet
|
|
Datalink-protocol
|
|
Een protocol is een taal of standaard die computers of andere apparatuur gebruiken om met elkaar te communiceren.
Ethernet, Fast Ethernet
|
|
Aantal poorten
|
|
Het aantal poorten, waarop andere apparaten aangesloten kunnen worden, dat het product heeft
8
|
|
Verbindingstechnologie
|
|
De technologie die het apparaat gebruikt om verbinding te maken:
draadloos
met draad
Niet draadloos
|
|
Aansluitingen
|
|
Een aansluiting (I/O poort) waar u een ander apparaat op aan kunt sluiten
8 x Ethernet 10Base-T, Ethernet 100Base-TX
|
|
Afmetingen B x D x H
|
|
Afmetingen van het produkt (Breedte x Diepte x Hoogte) in millimeter.
178 x 108 x 30.20 mm
|
|
Gewicht
|
|
Gewicht van het product zonder verpakking (nettogewicht). Zo mogelijk wordt hier het nettogewicht van het product gegeven inclusief standaardaccessoires en -supplies. Fabrikanten stellen soms het gewicht van hun product te rooskleurig voor, door het basisgewicht te geven zonder standaardaccessoires en -supplies.
525 g
|
|
Power over Ethernet (PoE)
|
|
Power over Ethernet betekent dat het apparaat stroom kan verzenden of ontvangen via de netwerkkabel, zodat bepaalde aangesloten apparatuur geen verbinding met het stopcontact nodig heeft.
|
|
Stroomverbruik
|
|
Het vermogen van het apparaat, uitgedrukt in Watts. Typische waardes die fabrikanten geven zijn stroomverbruik indien uitgeschakeld, standby/suspended, typisch gebruik, maximaal gebruik.
1.7 W
|
|
Compatibiliteit
|
|
Systemen waarmee het product samenwerkt.
PCs
|
|
Veiligheid
|
|
List of regulatory standards for all countries in which this product has been certified
UL60950-1, CSA 22.2 No60950-1, EN60950-1, IEC6095-1
|
|
| Certificering |
EMC: CFR Title 47, FCC Part 15, Subpart B Sections 15, 107 and 15, 109 Class B ICES-003 Class B, EN 55022: Class B, EN 61000-3-2: 2000, EN 61000-3-3:1995, EN 61000-3-11, CISPR 22: 2003-04-10 Class B, RRL. |
|
Relatieve luchtvochtigheid, in bedrijf
|
|
Relatieve Luchtvochtigheid is de hoeveelheid waterdamp die de lucht bevat in verhouding (in procenten) tot de hoeveelheid water die de lucht bij die temperatuur maximaal zou kunnen bevatten (100%), koude lucht kan bijvoorbeeld minder water bevatten dan warme. Als de lucht afkoelt en de relatieve luchtvochtigheid daardoor boven de 100% komt, condenseert de waterdamp en krijgt men water.
10-95 %
|
| Temperatuur, in bedrijf |
0 - 40 °C |
|
Luchtvochtigheid bij opslag
|
|
Relatieve Luchtvochtigheid is de hoeveelheid waterdamp die de lucht bevat in verhouding (in procenten) tot de hoeveelheid water die de lucht bij die temperatuur maximaal zou kunnen bevatten (100%), koude lucht kan bijvoorbeeld minder water bevatten dan warme. Als de lucht afkoelt en de relatieve luchtvochtigheid daardoor boven de 100% komt, condenseert de waterdamp en krijgt men water.
0-95 %
|
| LED-indicatoren |
Power |
|
|
|
|
|
|
|
|
|
|
|