IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  Meer >> Land Taal: Nederlands

Start > netwerk-switches > 3com 3C1670800B-ME

Office Connect Gigabit Switch 8

Merk: 3com
Artikelcode: 3C1670800B-ME
EAN/UPC-nummer: 662705518701, 0662705518701
Categorie: netwerk-switches 
Release date: 06 Mar 2007
Info aangepast op: 21 Aug 2008 21:21:39
3C1670800B-ME 3com

Affordable High Performance for Small Offices with Big Demands Small offices can be demanding environments too. The 3Com® OfficeConnect® Gigabit Switch 8 is designed for small or remote branch offices that need to run bandwidth-intensive video or multimedia applications, and connect to high-speed servers or a high-speed network backbone. Use it to upgrade an existing hub or switch when ... Meer>>>

Specs
Alternatieven
Opties
Data-uitwisseling
Max. overdrachtssnelheid 1 Gbit/s
Full-duplex
Overdrachtssnelheid 10/100/1000 Mbit/s
Netwerk
Jumbo Frames ondersteuning
Beheerfuncties
Switch type Unmanaged
Draadloos LAN
WLAN verbinding
Verbindingsmogelijkheden
Aantal poorten 8
Gewicht en omvang
Afmetingen B x D x H 225 x 135.4 x 35.4 mm
Gewicht 1000 g
Energie
Power over Ethernet (PoE)
59 aanbiedingen, vanaf 42.85