location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Royal Sovereign ES-915 laminētājs 355 mm/min Melns, Balts

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Royal Sovereign Check ‘Royal Sovereign’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES-915
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES-915
Kategorija:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminētāji Check ‘Royal Sovereign’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Royal Sovereign: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 30971
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Royal Sovereign ES-915 laminētājs 355 mm/min Melns, Balts
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maksimālais laminēšanas platums: 22,9 cm Dokumenta maksimālais biezums: 0,127 mm
  • - Pirmssildīšanas sistēma: 5 min
  • - 355 mm/min
  • - Ruļļu skaits: 2
  • - Automātiskā izslēgšanās
  • - Melns, Balts
Vairāk>>>
Short summary description Royal Sovereign ES-915 laminētājs 355 mm/min Melns, Balts:
This short summary of the Royal Sovereign ES-915 laminētājs 355 mm/min Melns, Balts data-sheet is auto-generated and uses the product title and the first six key specs.

Royal Sovereign ES-915, 22,9 cm, 5 min, 355 mm/min, 0,127 mm, 5 min, Melns, Balts

Long summary description Royal Sovereign ES-915 laminētājs 355 mm/min Melns, Balts:
This is an auto-generated long summary of Royal Sovereign ES-915 laminētājs 355 mm/min Melns, Balts based on the first three specs of the first five spec groups.

Royal Sovereign ES-915. Maksimālais laminēšanas platums: 22,9 cm, Pirmssildīšanas sistēma: 5 min, Laminēšanas ātrums: 355 mm/min. Enerģija patēriņš: 300 W, Maiņstrāvas ievades spriegums: 120 V, Maiņstrāvas ievades frekvence: 60 Hz. Platums: 371 mm, Dziļums: 167 mm, Augstums: 119 mm

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs