location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

QFX BIK-26 Melns Ogleklis 66 cm (26") 23,1 kg Litija jons

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QFX Check ‘QFX’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BIK-26
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BIK-26 BLK show
Show alternative article codes used in the online market place
Kategorija:
Bicycle with an integrated electric motor which can be used for propulsion.
Elektriskie velosipēdi Check ‘QFX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by QFX: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 17476
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 14 Mar 2024 17:14:17
The date of the most recent change of the data-sheet in Icecat's system
Vairāk>>>
Short summary description QFX BIK-26 Melns Ogleklis 66 cm (26") 23,1 kg Litija jons:
This short summary of the QFX BIK-26 Melns Ogleklis 66 cm (26") 23,1 kg Litija jons data-sheet is auto-generated and uses the product title and the first six key specs.

QFX BIK-26, Litija jons, 8 ampērstunda, 49,88 kilometrs, 24,94 kilometrs, 23,1 kg, 1016 mm

Long summary description QFX BIK-26 Melns Ogleklis 66 cm (26") 23,1 kg Litija jons:
This is an auto-generated long summary of QFX BIK-26 Melns Ogleklis 66 cm (26") 23,1 kg Litija jons based on the first three specs of the first five spec groups.

QFX BIK-26. Baterijas tehnoloģija: Litija jons, Akumulatora ietilpība: 8 ampērstunda, Veicamā distance no vienas akumulatora uzlādes (pedāļu palīdzēšanas režīmā): 49,88 kilometrs. Svars (ieskaitot baterijas): 23,1 kg, Platums: 1016 mm, Dziļums: 1625,6 mm. Rāmja materiāls: Ogleklis. Iepakojuma platums: 1397 mm, Iepakojuma dziļums: 680,7 mm, Iepakojuma augstums: 248,9 mm

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs