location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Cosmic 2 125

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cosmic 2 125
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5726301 show
Show alternative article codes used in the online market place
Kategorija:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminētāji Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Fellowes: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 46904
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Vairāk>>>
Short summary description Fellowes Cosmic 2 125:
This short summary of the Fellowes Cosmic 2 125 data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Cosmic 2 125, 31,8 cm, 6 min, 4 mm, 2 kg, 110 - 120V, 60Hz, 4.2A, 480W, 110 x 568 x 155 mm

Long summary description Fellowes Cosmic 2 125:
This is an auto-generated long summary of Fellowes Cosmic 2 125 based on the first three specs of the first five spec groups.

Fellowes Cosmic 2 125. Maksimālais laminēšanas platums: 31,8 cm, Pirmssildīšanas sistēma: 6 min, Dokumenta maksimālais biezums: 4 mm. Svars: 2 kg. Jaudas prasības: 110 - 120V, 60Hz, 4.2A, 480W, Dimensijas (WxDxH): 110 x 568 x 155 mm

Valsts Izplatītājs
United States 1 distributor(s)