location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux RWF1484BW veļasmašīna Ielādēšana no priekšas 8 kg 1400 RPM Balts

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RWF1484BW
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RWF1484BW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
7332543401628
Kategorija:
Machines used for washing clothes.
Veļasmašīnas Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Electrolux: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 15498
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 27 May 2024 12:11:11
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux RWF1484BW veļasmašīna Ielādēšana no priekšas 8 kg 1400 RPM Balts
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brīvi novietots Ielādēšana no priekšas 8 kg 1400 RPM Balts
  • - Iebūvēta displeja LCD
  • - Higiēna / aizsardzība pret alerģiju, Melns, Kokvilna, Ar rokām/vilna, Mix, Smalks/zīds
  • - Atliktā starta taimeris
  • - Žāvēšanas kategorija: B
  • - 78 dB
  • - 52 L
Vairāk>>>
Short summary description Electrolux RWF1484BW veļasmašīna Ielādēšana no priekšas 8 kg 1400 RPM Balts:
This short summary of the Electrolux RWF1484BW veļasmašīna Ielādēšana no priekšas 8 kg 1400 RPM Balts data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux RWF1484BW, Ielādēšana no priekšas, 8 kg, B, 78 dB, 1400 RPM, 190 kWh

Long summary description Electrolux RWF1484BW veļasmašīna Ielādēšana no priekšas 8 kg 1400 RPM Balts:
This is an auto-generated long summary of Electrolux RWF1484BW veļasmašīna Ielādēšana no priekšas 8 kg 1400 RPM Balts based on the first three specs of the first five spec groups.

Electrolux RWF1484BW. Iekraušanas tips: Ielādēšana no priekšas. Tvertnes tilpums: 8 kg, Žāvēšanas kategorija: B, Trokšņa līmenis (pie griešanās): 78 dB. Mazgāšanas klase: A. Trokšņa līmenis (pie mazgāšanas): 58 dB, Maksimālais centrifūgas ātrums: 1400 RPM. Gada enerģijas patēriņš mazgāšanai: 190 kWh, Gada ūdens patēriņš mazgāšanas: 9999 L. Produkta krāsa: Balts. Platums: 600 mm, Dziļums: 520 mm, Augstums: 850 mm

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs