location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 15 Intel® Celeron® N3050 Portatīvais dators 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z565159UIN9
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by DELL: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 9417
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Inspiron 15 Intel® Celeron® N3050 Portatīvais dators 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portatīvais dators Gliemežvāks Melns
  • - Intel® Celeron® N3050 1,6 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 pikseļi LED fona apgaismojums 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics
  • - Bluetooth 4.0
  • - 45 W
  • - Ubuntu Linux
Vairāk>>>
Short summary description DELL Inspiron 15 Intel® Celeron® N3050 Portatīvais dators 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Melns:
This short summary of the DELL Inspiron 15 Intel® Celeron® N3050 Portatīvais dators 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Melns data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 15, Intel® Celeron®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pikseļi, 4 GB, 500 GB

Long summary description DELL Inspiron 15 Intel® Celeron® N3050 Portatīvais dators 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Melns:
This is an auto-generated long summary of DELL Inspiron 15 Intel® Celeron® N3050 Portatīvais dators 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Melns based on the first three specs of the first five spec groups.

DELL Inspiron 15. Produkta veids: Portatīvais dators, Formas faktors: Gliemežvāks. Procesora tips: Intel® Celeron®, Procesora modelis: N3050, Procesora frekvence: 1,6 GHz. Displeja diagonāle: 39,6 cm (15.6"), HD veids: HD, Ekrāna izšķirtspēja: 1366 x 768 pikseļi. Iekšējā atmiņa: 4 GB, Iekšējās atmiņas tips: DDR3L-SDRAM. Kopējā glabāšanas ietilpība: 500 GB, Uzglabāšanas nesējs: HDD, Optiskās diskierīces tips: DVD Super Multi. Nodrošināta operētājsistēma: Ubuntu Linux. Produkta krāsa: Melns

Dizains
Produkta veids *
Portatīvais dators
Produkta krāsa *
Melns
Formas faktors *
Gliemežvāks
Displejs
Displeja diagonāle *
39,6 cm (15.6")
Ekrāna izšķirtspēja *
1366 x 768 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids
HD
LED fona apgaismojums
Yes
Projektora formātu attiecība
16:9
Pikseļa iestatne
0,252 x 0,252 mm
Duālais ekrāns
No
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Celeron®
Procesora modelis *
N3050
Multikodola tips
2
Procesora stieples
2
Procesora pastiprinātā režīma frekvence
2,16 GHz
Procesora frekvence *
1,6 GHz
Kopnes datu pārraides ātrums
5 Gigatransferi sekundē (GT/s)
Procesora kešatmiņa
2 MB
Procesora kešatmiņas veids
L2
Procesora ligzda
BGA 1170
Procesors litogrāfija
14 nm
Procesora darbības režīmi
64 biti
Procesora sērija
Intel Celeron N3000 series
Procesora kodētais nosaukums
Braswell
Soļu izpildījums
C0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
PCI Ekspress joslu maksimālais skaits
4
PCI Express slotu versija
2.0
PCI Express konfigurācijas
1x4, 4x1
Procesora atbalstīts ECC
No
Atmiņa
Iekšējā atmiņa *
4 GB
Iekšējās atmiņas tips
DDR3L-SDRAM
Atmiņas taktātrums
1600 MHz
Atmiņas formas standarts
SO-DIMM
Atmiņas izkārtojums
1 x 4 GB
Atmiņas sloti
1x SO-DIMM
Maksimālā iekšējā atmiņa *
4 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
500 GB
Uzglabāšanas nesējs *
HDD
Instalēti cietie diski
1
Cietā diska ietilpība
500 GB
Cietā diska interfeiss
SATA III
Cietā diska rotācijas ātrums
5400 RPM
Cietā diska izmērs
2.5"
Optiskās diskierīces tips *
DVD Super Multi
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
SD, SDHC, SDXC
Grafika
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
No
Integrētā grafiskā adaptera saime
Intel® HD Graphics
Integrēts grafikas adaptera modelis *
Intel® HD Graphics
Iebūvētā grafikas adaptera bāzes frekvence
320 MHz
Iebūvētā grafikas adaptera impulsā frekvence
600 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
8 GB
Izpildes vienību skaits
12
Iebūvētā grafikas adaptera DirectX versija
Yes
Audio
Audio mikroshēma
Realtek ALC3234
Audio sistēma
MaxxAudio
Iebūvēto skaļruņu skaits
2
Skaļruņu ražotājs
Waves
Skaļruņa jauda
2 W
Iebūvēts mikrofons
Yes
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja (ciparu)
0,92 MP
Priekšējā kameras izšķirtspēja
1280 x 720 pikseļi
Tīklošana
Wi-Fi
Yes
Ethernet/LAN savienojums
No
Bluetooth
Yes
Bluetooth versija
4.0
Savienojamība
USB 2.0 pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
1
HDMI pieslēgvietu skaits *
1
HDMI versija
1.4a
DVI pieslēgvieta
No
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dokošanas savienotājs
No
Uzlādes pieslēgvietas veids
DC-ligzda
SATA savienotāju kopskaits
2
SATA III savienotāju skaits
2
Tastatūra
Rādītājierīce
Skārienpaliknis
Cipartastatūra *
Yes
Pret uzlīšanu droša tastatūra
Yes
Pilnizmēra tastatūra
Yes
Windows taustiņi
Yes
Programmatūra
Draiveri iekļauti
Yes
Nodrošināta operētājsistēma *
Ubuntu Linux
Procesors īpašas iezīmes
Intel® Wireless Display (Intel® WiDi)
Yes
Procesors īpašas iezīmes
Intel® Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
25 x 27 mm
Procesora kods
SR29H
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Secure Boot
Yes
Intel® Smart Connect Technology version
0,00
Intel® Identity Protection Technology version
1,00
Intel® Smart Response Technology version
0,00
Intel® Secure Boot Technology version
1,00
Intel® Stable Image Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® Small Business Advantage (SBA) version
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Rapid Storage Technology
No
Procesors ARK ID
87257
Procesors, kurā nav izmantoti konflikta materiāli
Yes
Integrēts 4G WiMAX
No
Baterija
Baterijas šūnu skaits
4
Baterijas spriegums
14,8 V
Baterijas uzlādes laiks
4 h
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
45 W
AC adaptera frekvence
50 - 60 Hz
AC adaptera ieejas spriegums
100 - 240 V
AC adaptera izvades strāva
2,31 A
AC adaptera izejas spriegums
19.5 V
Drošība
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Aizsardzība ar paroli
Yes
Ārējās vides apstākļi
Darbības temperatūras amplitūda (T-T)
0 - 35 °C
Uzglabāšanas temperatūras amplitūda (T-T)
-40 - 65 °C
Darbības relatīvā mitruma amplitūda
10 - 90%
Uzglabāšanas relatīvā mitruma amplitūda
0 - 95%
Ekspluatācijas augstums
-15,2 - 3048 m
Ne-operacionālais augstums
-15,2 - 10668 m
Operacionālais trieciens
110 G
Ne-operacionālais trieciens
160 G
Operacionālā vibrācija
0,66 G
Ne-operacionālā vibrācija
1,3 G
Ilgtspēja
Ilgtspējas sertifikāti
EPEAT Bronze, ENERGY STAR
Svars&dimensijas
Platums
380 mm
Dziļums
260,3 mm
Augstums
21,7 mm
Svars *
2,14 kg
Iepakojuma saturs
Manuāls
Yes
Garantijas karte
Yes
Elektrības vada iekļauts
Yes
Papildus informācija
AC adaperis komplektā
Yes
Maksimālā iekšējā atmiņa (64 bitu)
4 GB
Intel® segmentu tagošana
Mājas birojs