location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 13 Intel® Core™ i5 i5-6200U Hibrīds (divi vienā) 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3L-SDRAM 500 GB Hibrīdu HDD Windows 10 Home Melns, Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z562101HIN9
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by DELL: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 16899
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 14 Mar 2024 18:35:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Inspiron 13 Intel® Core™ i5 i5-6200U Hibrīds (divi vienā) 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3L-SDRAM 500 GB Hibrīdu HDD Windows 10 Home Melns, Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hibrīds (divi vienā) Konvertējams (Folder) Melns, Sudrabs
  • - Intel® Core™ i5 i5-6200U 2,3 GHz
  • - Skārienjūtīgais ekrāns 33,8 cm (13.3") Full HD 1920 x 1080 pikseļi IPS LED fona apgaismojums 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 500 GB Hibrīdu HDD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.0
  • - Litija jons 43 vatstunda 65 W
  • - Windows 10 Home 64 biti
Vairāk>>>
Short summary description DELL Inspiron 13 Intel® Core™ i5 i5-6200U Hibrīds (divi vienā) 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3L-SDRAM 500 GB Hibrīdu HDD Windows 10 Home Melns, Sudrabs:
This short summary of the DELL Inspiron 13 Intel® Core™ i5 i5-6200U Hibrīds (divi vienā) 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3L-SDRAM 500 GB Hibrīdu HDD Windows 10 Home Melns, Sudrabs data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 13, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pikseļi, 8 GB, 500 GB

Long summary description DELL Inspiron 13 Intel® Core™ i5 i5-6200U Hibrīds (divi vienā) 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3L-SDRAM 500 GB Hibrīdu HDD Windows 10 Home Melns, Sudrabs:
This is an auto-generated long summary of DELL Inspiron 13 Intel® Core™ i5 i5-6200U Hibrīds (divi vienā) 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3L-SDRAM 500 GB Hibrīdu HDD Windows 10 Home Melns, Sudrabs based on the first three specs of the first five spec groups.

DELL Inspiron 13. Produkta veids: Hibrīds (divi vienā), Formas faktors: Konvertējams (Folder). Procesora tips: Intel® Core™ i5, Procesora modelis: i5-6200U, Procesora frekvence: 2,3 GHz. Displeja diagonāle: 33,8 cm (13.3"), HD veids: Full HD, Ekrāna izšķirtspēja: 1920 x 1080 pikseļi, Skārienjūtīgais ekrāns. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: DDR3L-SDRAM. Kopējā glabāšanas ietilpība: 500 GB, Uzglabāšanas nesējs: Hibrīdu HDD. Nodrošināta operētājsistēma: Windows 10 Home. Produkta krāsa: Melns, Sudrabs

Dizains
Produkta veids *
Hibrīds (divi vienā)
Produkta krāsa *
Melns, Sudrabs
Formas faktors *
Konvertējams (Folder)
Displejs
Displeja diagonāle *
33,8 cm (13.3")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
Yes
HD veids
Full HD
Paneļa veids
IPS
LED fona apgaismojums
Yes
Projektora formātu attiecība
16:9
Pikseļa iestatne
0,1529 x 0,1529 mm
Duālais ekrāns
No
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i5
Procesora paaudze
6th gen Intel® Core™ i5
Procesora modelis *
i5-6200U
Multikodola tips
2
Procesora stieples
4
Procesora pastiprinātā režīma frekvence
2,8 GHz
Procesora frekvence *
2,3 GHz
Kopnes datu pārraides ātrums
4 Gigatransferi sekundē (GT/s)
Procesora kešatmiņa
3 MB
Procesora kešatmiņas veids
Viedā kešatmiņa
Procesora ligzda
LGA 1356 (Ligzda B2)
Procesors litogrāfija
14 nm
Procesora darbības režīmi
64 biti
Procesora sērija
Intel Core i5-6200 sērija
Procesora kodētais nosaukums
Skylake
Kopnes tips
QPI
Soļu izpildījums
D1
Thermal Design Power (TDP)
15 W
Konfigurējama TDP-up frekvence
2,4 GHz
Konfigurējams TDP-up
25 W
Konfigurējams TDP-down
7,5 W
Konfigurējama TDP-down frekvence
0,8 GHz
Tjunction
100 °C
PCI Ekspress joslu maksimālais skaits
12
PCI Express slotu versija
3.0
PCI Express konfigurācijas
1x4, 4x1
Procesora atbalstīts ECC
No
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
DDR3L-SDRAM
Atmiņas taktātrums
1600 MHz
Atmiņas formas standarts
SO-DIMM
Atmiņas izkārtojums
1 x 8 GB
Atmiņas sloti
1x SO-DIMM
Maksimālā iekšējā atmiņa *
8 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
500 GB
Uzglabāšanas nesējs *
Hibrīdu HDD
Cietā diska interfeiss
SATA III
Cietā diska rotācijas ātrums
5400 RPM
Hibrīda cieto disku (H-HDD) jauda
500 GB
Hibrīda cieto disku (H-HDD) kešatmiņa
8 GB
Cietā diska izmērs
2.5"
Optiskās diskierīces tips *
No
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
SD
Grafika
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
No
Integrētā grafiskā adaptera saime
Intel® HD Graphics
Integrēts grafikas adaptera modelis *
Intel® HD Graphics 520
Iebūvētā grafikas adaptera bāzes frekvence
300 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1000 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
1,74 GB
Iebūvētā grafikas adaptera DirectX versija
12.0
Iebūvētā grafikas adaptera OpenGL versija
4.4
Iebūvētā grafikas adaptera ID
1916
Audio
Iebūvēto skaļruņu skaits
2
Skaļruņu ražotājs
Waves
Skaļruņa jauda
2 W
Iebūvēts mikrofons
Yes
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja (ciparu)
0,92 MP
Priekšējā kameras izšķirtspēja
1280 x 720 pikseļi
Video tveršanas ātrums
30 fps
Tīklošana
Wi-Fi
Yes
Wi-Fi standartu
Wi-Fi 5 (802.11ac)
Ethernet/LAN savienojums
No
Bluetooth
Yes
Bluetooth versija
4.0
Savienojamība
USB 2.0 pieslēgvietu skaits *
1
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
HDMI pieslēgvietu skaits *
1
HDMI versija
1.4a
DVI pieslēgvieta
No
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dokošanas savienotājs
No
Uzlādes pieslēgvietas veids
DC-ligzda
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porti
1
Tastatūra
Rādītājierīce
Skārienpaliknis
Cipartastatūra *
No
Tastatūras apgaismojums
Yes
Pret uzlīšanu droša tastatūra
Yes
Pilnizmēra tastatūra
Yes
Windows taustiņi
Yes
Programmatūra
Operētājsistēma arhitektūra
64 biti
Draiveri iekļauti
Yes
Nodrošināta operētājsistēma *
Windows 10 Home
Procesors īpašas iezīmes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
42 X 24 mm
Atbalstāmie instrukciju komplekti
SSE4.1, SSE4.2, AVX 2.0
Procesora kods
SR2EY
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Grafikas un IMC litogrāfija
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Smart Response Technology version
1,00
Intel® Stable Image Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® Small Business Advantage (SBA) version
1,00
Intel® TSX-NI version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Procesors ARK ID
88193
Procesors, kurā nav izmantoti konflikta materiāli
Yes
Baterija
Baterijas tehnoloģija
Litija jons
Baterijas šūnu skaits
3
Akumulatora jauda *
43 vatstunda
Baterijas spriegums
11,4 V
Baterijas uzlādes laiks
4 h
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
65 W
AC adaptera frekvence
50 - 60 Hz
AC adaptera ieejas spriegums
100 - 240 V
AC adaptera izvades strāva
3,34 A
AC adaptera izejas spriegums
19.5 V
Drošība
Kabeļa saslēga slots
Yes
Aizsardzība ar paroli
Yes
Ārējās vides apstākļi
Darbības temperatūras amplitūda (T-T)
0 - 35 °C
Uzglabāšanas temperatūras amplitūda (T-T)
-40 - 65 °C
Darbības relatīvā mitruma amplitūda
10 - 90%
Uzglabāšanas relatīvā mitruma amplitūda
0 - 95%
Ekspluatācijas augstums
-15,2 - 3048 m
Ne-operacionālais augstums
-15,2 - 10668 m
Operacionālais trieciens
110 G
Ne-operacionālais trieciens
160 G
Operacionālā vibrācija
0,66 G
Ne-operacionālā vibrācija
1,3 G
Ilgtspēja
Ilgtspējas sertifikāti
EPEAT Silver, ENERGY STAR
Svars&dimensijas
Platums
330,1 mm
Dziļums
222 mm
Augstums
19,4 mm
Svars *
1,66 kg
Iepakojuma saturs
Manuāls
Yes
Ātrās startēšanas gids
Yes
Garantijas karte
Yes
Elektrības vada iekļauts
Yes
Papildus informācija
AC adaperis komplektā
Yes
LightScribe tehnoloģija
No
3D saderība
No
Maksimālā iekšējā atmiņa (64 bitu)
8 GB
Intel® segmentu tagošana
Mājas birojs