location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro Intel® Core™ i5 Portatīvais dators 33,8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Zibspuldze Wi-Fi 5 (802.11ac) macOS Sierra Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLVP2FN/A
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Apple: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 15514
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 14 Mar 2024 19:15:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Pro Intel® Core™ i5 Portatīvais dators 33,8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Zibspuldze Wi-Fi 5 (802.11ac) macOS Sierra Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portatīvais dators Gliemežvāks Sudrabs
  • - Intel® Core™ i5 2,9 GHz
  • - 33,8 cm (13.3") 2560 x 1600 pikseļi IPS LED fona apgaismojums 16:10
  • - 8 GB LPDDR3-SDRAM 2133 MHz 1 x 8 GB
  • - 256 GB Zibspuldze
  • - Intel® Iris™ Graphics 550
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Litija polimērs (LiPo) 49,2 vatstunda 10 h 61 W
  • - macOS Sierra
Vairāk>>>
Short summary description Apple MacBook Pro Intel® Core™ i5 Portatīvais dators 33,8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Zibspuldze Wi-Fi 5 (802.11ac) macOS Sierra Sudrabs:
This short summary of the Apple MacBook Pro Intel® Core™ i5 Portatīvais dators 33,8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Zibspuldze Wi-Fi 5 (802.11ac) macOS Sierra Sudrabs data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro , Intel® Core™ i5, 2,9 GHz, 33,8 cm (13.3"), 2560 x 1600 pikseļi, 8 GB, 256 GB

Long summary description Apple MacBook Pro Intel® Core™ i5 Portatīvais dators 33,8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Zibspuldze Wi-Fi 5 (802.11ac) macOS Sierra Sudrabs:
This is an auto-generated long summary of Apple MacBook Pro Intel® Core™ i5 Portatīvais dators 33,8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Zibspuldze Wi-Fi 5 (802.11ac) macOS Sierra Sudrabs based on the first three specs of the first five spec groups.

Apple MacBook Pro . Produkta veids: Portatīvais dators, Formas faktors: Gliemežvāks. Procesora tips: Intel® Core™ i5, Procesora frekvence: 2,9 GHz. Displeja diagonāle: 33,8 cm (13.3"), Ekrāna izšķirtspēja: 2560 x 1600 pikseļi. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: LPDDR3-SDRAM. Kopējā glabāšanas ietilpība: 256 GB, Uzglabāšanas nesējs: Zibspuldze. Integrēts grafikas adaptera modelis: Intel® Iris™ Graphics 550. Nodrošināta operētājsistēma: macOS Sierra. Produkta krāsa: Sudrabs. Svars: 1,37 kg

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs