location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec VPF650W TW barošanas avotu vienība 650 W 20+4 pin ATX ATX Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPF650W TW
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-11533-9
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0761345115339 show
Kategorija:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Barošanas avotu vienības Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Antec: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 3065
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 10 Aug 2024 09:26:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Antec VPF650W TW barošanas avotu vienība 650 W 20+4 pin ATX ATX Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 650 W 100 - 240 V 47 - 63 Hz
  • - Mātesplates strāvas konektors: 20+4 pin ATX
  • - PC (dators) ATX 80 PLUS Bronze
  • - Aktīvs 12 cm
  • - Melns
Vairāk>>>
Short summary description Antec VPF650W TW barošanas avotu vienība 650 W 20+4 pin ATX ATX Melns:
This short summary of the Antec VPF650W TW barošanas avotu vienība 650 W 20+4 pin ATX ATX Melns data-sheet is auto-generated and uses the product title and the first six key specs.

Antec VPF650W TW, 650 W, 100 - 240 V, 47 - 63 Hz, 5 - 10 A, Aktīvs, 120 W

Long summary description Antec VPF650W TW barošanas avotu vienība 650 W 20+4 pin ATX ATX Melns:
This is an auto-generated long summary of Antec VPF650W TW barošanas avotu vienība 650 W 20+4 pin ATX ATX Melns based on the first three specs of the first five spec groups.

Antec VPF650W TW. Kopējā jauda: 650 W, Maiņstrāvas ievades spriegums: 100 - 240 V, Maiņstrāvas ievades frekvence: 47 - 63 Hz. Mātesplates strāvas konektors: 20+4 pin ATX, Kabeļu tips: Pusmodulārs. Mērķis, rezultāts: PC (dators), Strāvas padeves bloka (PSU) formas faktors: ATX, 80 PLUS sertifikācija: 80 PLUS Bronze. Produkta krāsa: Melns, Dzesēšanas tips: Aktīvs, Ventilatora diametrs: 12 cm. Pievienoti kabeļi: AC

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs