location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alcatel IDOL 4 6055K 13,2 cm (5.2") Divas SIM kartes Android 6.0 4G Micro-USB 3 GB 16 GB 2610 mAh Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alcatel Check ‘Alcatel’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IDOL 4
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6055K
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6055K-2AALWE7-5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4894461371566
Kategorija:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Viedtālruņi Check ‘Alcatel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Alcatel: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 18250
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 27 Feb 2024 13:58:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alcatel IDOL 4 6055K 13,2 cm (5.2") Divas SIM kartes Android 6.0 4G Micro-USB 3 GB 16 GB 2610 mAh Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13,2 cm (5.2") 1920 x 1080 pikseļi
  • - Qualcomm 617 1,5 GHz
  • - 3 GB 16 GB MicroSD (TransFlash) 512 GB
  • - 4G Divas SIM kartes NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Viena kamera 13 MP
  • - 2610 mAh
  • - Android 6.0
Vairāk>>>
Short summary description Alcatel IDOL 4 6055K 13,2 cm (5.2") Divas SIM kartes Android 6.0 4G Micro-USB 3 GB 16 GB 2610 mAh Melns:
This short summary of the Alcatel IDOL 4 6055K 13,2 cm (5.2") Divas SIM kartes Android 6.0 4G Micro-USB 3 GB 16 GB 2610 mAh Melns data-sheet is auto-generated and uses the product title and the first six key specs.

Alcatel IDOL 4 6055K, 13,2 cm (5.2"), 3 GB, 16 GB, 13 MP, Android 6.0, Melns

Long summary description Alcatel IDOL 4 6055K 13,2 cm (5.2") Divas SIM kartes Android 6.0 4G Micro-USB 3 GB 16 GB 2610 mAh Melns:
This is an auto-generated long summary of Alcatel IDOL 4 6055K 13,2 cm (5.2") Divas SIM kartes Android 6.0 4G Micro-USB 3 GB 16 GB 2610 mAh Melns based on the first three specs of the first five spec groups.

Alcatel IDOL 4 6055K. Displeja diagonāle: 13,2 cm (5.2"), Ekrāna izšķirtspēja: 1920 x 1080 pikseļi. Procesora frekvence: 1,5 GHz, Procesora tips: Qualcomm, Procesora modelis: 617. RAM ietilpība: 3 GB, Iekšējās glabātuves ietilpība: 16 GB. Aizmugurējās kameras izšķirtspēja (ciparu): 13 MP, Aizmugurējās kameras veids: Viena kamera. SIM kartes spējas: Divas SIM kartes. Nodrošināta operētājsistēma: Android 6.0. Baterijas performance: 2610 mAh. Produkta krāsa: Melns. Svars: 135 g

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs
Valsts Izplatītājs
España 2 distributor(s)
México 1 distributor(s)