location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CINEZA™ LCD Front Projector data projector 1000 ანსი ლუმენი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
CINEZA™ LCD Front Projector
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-HS2
კატეგორია:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
მონაცემთა პროეტორები Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 21 Jan 2020 15:33:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony CINEZA™ LCD Front Projector data projector 1000 ანსი ლუმენი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - 1000 ანსი ლუმენი
  • - Lamp
  • - 600:1
მეტი>>>
Short summary description Sony CINEZA™ LCD Front Projector data projector 1000 ანსი ლუმენი:
This short summary of the Sony CINEZA™ LCD Front Projector data projector 1000 ანსი ლუმენი data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CINEZA™ LCD Front Projector, 1000 ანსი ლუმენი, 600:1, 19 - 72 kHz, 48 - 92 Hz, Lamp, UHP

Long summary description Sony CINEZA™ LCD Front Projector data projector 1000 ანსი ლუმენი:
This is an auto-generated long summary of Sony CINEZA™ LCD Front Projector data projector 1000 ანსი ლუმენი based on the first three specs of the first five spec groups.

Sony CINEZA™ LCD Front Projector. პროექტორის სიკაშკაშე: 1000 ანსი ლუმენი, კონტრასტის რაციონი (ტიპიური): 600:1, სკანირების ჰორიზონტალური მწრივი: 19 - 72 kHz. Light source type: Lamp, ლამპარის ტიპი: UHP, Lamp power: 150 W. Market positioning: Home cinema. ასპექტის რაციონი: 16:9, განზომილებები: სიგანე x სიღრმე x სიმაღლე: 304 x 168 x 321 mm, გარჩევადობა: 858 x 484 pixels

პროექტორი
პროექტორის სიკაშკაშე *
1000 ანსი ლუმენი
კონტრასტის რაციონი (ტიპიური) *
600:1
სკანირების ჰორიზონტალური მწრივი
19 - 72 kHz
ვერტიკალური სკანირების დიაპაზონი
48 - 92 Hz
Light source
Light source type *
Lamp
Light source
ლამპარის ტიპი
UHP
Lamp power
150 W
Design
Market positioning *
Home cinema
Other features
ასპექტის რაციონი
16:9
განზომილებები: სიგანე x სიღრმე x სიმაღლე
304 x 168 x 321 mm
გარჩევადობა
858 x 484 pixels
ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Sony Home Entertainment LCD Projector data projector 1000 ანსი ლუმენი Sony Home Entertainment LCD Projector data projector 1000 ანსი ლუმენი
(show image)
VPL-VW12HT Home Entertainment LCD Projector 0.00
(excl. VAT)
0 (incl. VAT)