location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smit Visual Front , white aluminium profile whiteboard 1700 x 1200 mm

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smit Visual Check ‘Smit Visual’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Front whiteboard, white aluminium profile
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13003.100
კატეგორია:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Smit Visual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smit Visual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
მეტი>>>
Short summary description Smit Visual Front , white aluminium profile whiteboard 1700 x 1200 mm:
This short summary of the Smit Visual Front , white aluminium profile whiteboard 1700 x 1200 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Smit Visual Front whiteboard, white aluminium profile, 1700 x 1200 mm

Long summary description Smit Visual Front , white aluminium profile whiteboard 1700 x 1200 mm:
This is an auto-generated long summary of Smit Visual Front , white aluminium profile whiteboard 1700 x 1200 mm based on the first three specs of the first five spec groups.

Smit Visual Front whiteboard, white aluminium profile. Working area: 1700 x 1200 mm, პროდუქტის ფერი: თეთრი. სიგანე: 1700 mm, სიმაღლე: 1200 mm

ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Smit Visual

Smit Visual Front beech, black aluminium profile whiteboard 1700 x 1200 mm
(show image)
13003.101 Front beech, black aluminium profile 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Front light beech, black aluminium profile whiteboard 1700 x 1200 mm
(show image)
13003.102 Front light beech, black aluminium profile 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Front cherry, black aluminium profile whiteboard 1700 x 1200 mm
(show image)
13003.103 Front cherry, black aluminium profile 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Front pear, black aluminium profile whiteboard 1700 x 1200 mm
(show image)
13003.104 Front pear, black aluminium profile 0.00
(excl. VAT)
0 (incl. VAT)