location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE78KS9502T 198,1 სანტიმეტრი (78") 4K Ultra HD Smart TV Wi-Fi შავი, ვერცხლისფერი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
UE78KS9502T
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE78KS9502TXXH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806088315621
კატეგორია: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 14 Mar 2024 19:18:11
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE78KS9502T 198,1 სანტიმეტრი (78") 4K Ultra HD Smart TV Wi-Fi შავი, ვერცხლისფერი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Curved screen 198,1 სანტიმეტრი (78") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 2700
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN კავშირი
  • - 221 W
მეტი>>>
Short summary description Samsung UE78KS9502T 198,1 სანტიმეტრი (78") 4K Ultra HD Smart TV Wi-Fi შავი, ვერცხლისფერი:
This short summary of the Samsung UE78KS9502T 198,1 სანტიმეტრი (78") 4K Ultra HD Smart TV Wi-Fi შავი, ვერცხლისფერი data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE78KS9502T, 198,1 სანტიმეტრი (78"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, შავი, ვერცხლისფერი

Long summary description Samsung UE78KS9502T 198,1 სანტიმეტრი (78") 4K Ultra HD Smart TV Wi-Fi შავი, ვერცხლისფერი:
This is an auto-generated long summary of Samsung UE78KS9502T 198,1 სანტიმეტრი (78") 4K Ultra HD Smart TV Wi-Fi შავი, ვერცხლისფერი based on the first three specs of the first five spec groups.

Samsung UE78KS9502T. დისფლეის დიაგონალი: 198,1 სანტიმეტრი (78"), ეკრანის გარჩევადობა: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved screen. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN კავშირი. პროდუქტის ფერი: შავი, ვერცხლისფერი

ეკრანი
დისფლეის დიაგონალი *
198,1 სანტიმეტრი (78")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Curved screen
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 2700
Dynamic contrast ratio marketing name
Mega Contrast
ეკრანის გარჩევადობა *
3840 x 2160 pixels
ეკრანის დიაგონალური ზომა (მეტრული)
198 სანტიმეტრი
ტელე-ტიუნერი
არხების სელექტორის ტიპი *
Analog & Digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
ტიუნერების რაოდენობა
2 tuner(s)
არხების ავტომატური ძებნა
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Smart modes
Game, Movie
Video apps
Hulu+, Netflix, YouTube
აუდიო
RMS სიმძლავრე *
60 W
ხმის ინტერგრირებული დეკოდერები
DTS, Dolby Digital Plus
ქსელში ჩართვა
Wi-Fi *
Yes
Ethernet LAN კავშირი *
Yes
Wi-Fi Direct
Yes
Design
პროდუქტის ფერი *
შავი, ვერცხლისფერი
VESA mounting *
Yes
Performance
Video formats supported
AVI
Audio formats supported
ASF, MP3
მხარდაჭერილი გამოსახულების ფორმატები
JPG
პროცესორის რაოდენობა ბირთვით
4
დაკავშირებადობა
PC პლატის შემავალი არხი (D-Sub) *
No
DVI პორტი
No
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
USB 2.0 პორტების რაოდენობა *
3
ციფრული აუდიო ოპტიკური გამომავალი
1
RF პორტების რაოდენობა
4
საერთო ინტერფეისი *
No
Common interface Plus (CI+) *
Yes
დაკავშირებადობა
Common interface Plus (CI+) version
1.3
HDMI პორტების რაოდენობა *
4
Consumer Electronics Control (CEC)
Anynet+
მართვის მახასიათებლები
Voice control
Yes
ელექტრონული პროგრამის სახელმძღვანელო (EPG)
Yes
ეკრანული მენიუ (OSD)
Yes
ხმების OSD ენები
27
სურათი სურათში
Yes
ECO mode
Yes
ძილის ქრონომეტრი
Yes
ჩამრთველ/გამომრთველი ქრონომეტრი
Yes
ენერგიის მართვა
დენის მოხმარება *
221 W
ენერგომოხმარება (თვლემის რეჟიმი) *
0,3 W
Power consumption (max)
470 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
წონა და ზომები
სისგანე (სადგამთან ერთად)
1741,6 mm
სიღრმე (სადგამთან ერთად)
386,3 mm
სიმაღლე (სადგამთან ერთად)
1086,6 mm
Weight (with stand)
46,8 kg
Width (without stand)
1741,6 mm
Depth (without stand)
144,5 mm
Height (without stand)
1004 mm
Weight (without stand)
43,1 kg
შეფუთვის მონაცემები
საგარანტიო ბარათი
Yes
სწრაფი გაშვების მეგზური
Yes
სახელმძღვანელო
Yes
შეფუთვის სიგანე
1905 mm
შეფუთვის სიღრმე
480 mm
შეფუთვის სიმაღლე
1191 mm
პაკეტის წონა
62,4 kg
შეფუთვის შემადგენლობა
დესკტოპის სადგამი
Yes
ხელის დისტანციური მართვა
Yes
დისტანციური მართვის ტიპი
TM1680A
Other features
3D თავსებადობა
No
ბატარეები თან ერთვის
Yes
ჩამონტაჟებული დინამიკები
Yes
Annual energy consumption
307 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A