location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NSVGALOCK cable lock ვერცხლისფერი 2 m

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
NSVGALOCK
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSVGALOCK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8717371440749
კატეგორია:
Cable with a locking mechanism already permanently integrated.
კაბელის ჩამკეტები Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1371390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 06 Aug 2024 17:05:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Neomounts NSVGALOCK cable lock ვერცხლისფერი 2 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Combination lock 2 m
  • - Steel
  • - ვერცხლისფერი
მეტი>>>
Short summary description Neomounts NSVGALOCK cable lock ვერცხლისფერი 2 m:
This short summary of the Neomounts NSVGALOCK cable lock ვერცხლისფერი 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NSVGALOCK, 2 m, Combination lock, Steel, ვერცხლისფერი

Long summary description Neomounts NSVGALOCK cable lock ვერცხლისფერი 2 m:
This is an auto-generated long summary of Neomounts NSVGALOCK cable lock ვერცხლისფერი 2 m based on the first three specs of the first five spec groups.

Neomounts NSVGALOCK. პროდუქტის ფერი: ვერცხლისფერი, Lock type: Combination lock, მასალა: Steel. კაბელის სიგრძე: 2 m. შეფუთვის სიგანე: 150 mm, შეფუთვის სიღრმე: 30 mm, შეფუთვის სიმაღლე: 260 mm. Master (outer) case net weight: 9,5 kg, ევროპლატის ხარისხი: 489 pc(s), მასტერ-მუყაოს სიგანე: 280 mm

Features
პროდუქტის ფერი *
ვერცხლისფერი
Lock type *
Combination lock
მასალა
Steel
Suitable for
VGA port
Locking
Yes
წარმოშობის ქვეყანა
China
წონა და ზომები
კაბელის სიგრძე *
2 m
შეფუთვის მონაცემები
შეფუთვის სიგანე
150 mm
შეფუთვის სიღრმე
30 mm
შეფუთვის სიმაღლე
260 mm
Logistics data
Master (outer) case net weight
9,5 kg
Harmonized System (HS) code
84733080
ევროპლატის ხარისხი
489 pc(s)
მასტერ-მუყაოს სიგანე
280 mm
Master (outer) case length
510 mm
მასტერ-მუყაოს სიმაღლე
350 mm
Master (outer) case gross weight
11,5 kg
Products per master (outer) case
30 pc(s)
ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Kensington Combogenie cable lock შავი Kensington Combogenie cable lock შავი
(show image)
K64683EU Combogenie
ქვეყანა Distributor
United Kingdom 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)
Nederland 1 distributor(s)