location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M700 Tiny Intel® Core™ i3 i3-6100T 4 გბ DDR4-SDRAM 500 გბ HDD Windows 10 Home Mini PC Mini PC (<= 3L) შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
M700 Tiny
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10HYS0NF00
კატეგორია:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-ები (პერსონალური კომპიუტერები)/კომპიუტერული სამუშაო სადგურები Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 14 Jun 2024 03:40:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre M700 Tiny Intel® Core™ i3 i3-6100T 4 გბ DDR4-SDRAM 500 გბ HDD Windows 10 Home Mini PC Mini PC (<= 3L) შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC (<= 3L) შავი 65 W
  • - Intel® Core™ i3 i3-6100T 3,2 GHz
  • - 4 გბ DDR4-SDRAM 2133 მჰ 1 x 4 გბ
  • - 500 გბ HDD
  • - Intel® HD Graphics 530
  • - Ethernet LAN კავშირი 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) 4.1
  • - Windows 10 Home 64-bit
მეტი>>>
Short summary description Lenovo ThinkCentre M700 Tiny Intel® Core™ i3 i3-6100T 4 გბ DDR4-SDRAM 500 გბ HDD Windows 10 Home Mini PC Mini PC (<= 3L) შავი:
This short summary of the Lenovo ThinkCentre M700 Tiny Intel® Core™ i3 i3-6100T 4 გბ DDR4-SDRAM 500 გბ HDD Windows 10 Home Mini PC Mini PC (<= 3L) შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M700 Tiny, 3,2 GHz, Intel® Core™ i3, i3-6100T, 4 გბ, 500 გბ, Windows 10 Home

Long summary description Lenovo ThinkCentre M700 Tiny Intel® Core™ i3 i3-6100T 4 გბ DDR4-SDRAM 500 გბ HDD Windows 10 Home Mini PC Mini PC (<= 3L) შავი:
This is an auto-generated long summary of Lenovo ThinkCentre M700 Tiny Intel® Core™ i3 i3-6100T 4 გბ DDR4-SDRAM 500 გბ HDD Windows 10 Home Mini PC Mini PC (<= 3L) შავი based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M700 Tiny. Processor frequency: 3,2 GHz, პროცესორის კლასი: Intel® Core™ i3, პროცესორი: i3-6100T. შიდა მეხსიერება: 4 გბ, შიდა მეხსიერების ტიპი: DDR4-SDRAM, მეხსიერების საათის სიჩქარე: 2133 მჰ. საცავის სრული ტევადობა: 500 გბ, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 530. მოჰყვება ოპერაციული სისტემა: Windows 10 Home, Operating system architecture: 64-bit. ელექტრომომარაგება: 65 W. კორპუსის ტიპი: Mini PC. პროდუქტის სახეობა: Mini PC (<= 3L). პროდუქტის ფერი: შავი

პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel® Core™ i3
Processor generation
Intel Core i3-6xxx
პროცესორი *
i3-6100T
პროცესორის რაოდენობა ბირთვით
2
Processor threads
4
Processor frequency *
3,2 GHz
პროცესორის ბუდე
LGA 1151 (Socket H4)
Processor cache
3 მბ
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
2x8, 1x8+2x4, 1x16
დამონტაჟებული პროცესორების რაოდებობა
1
ბიჯური ტრასირება
S0
Maximum internal memory supported by processor
64 გბ
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 მჰ
Memory bandwidth supported by processor (max)
34,1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1,35 V
მეხსიერება
შიდა მეხსიერება *
4 გბ
მაქსიმალური შიდა მეხსიერება *
32 გბ
შიდა მეხსიერების ტიპი
DDR4-SDRAM
მეხსიერების ლეიაუთი
1 x 4 გბ
მეხსიერების სლოტები
2x SO-DIMM
მეხსიერების საათის სიჩქარე
2133 მჰ
Memory channels
Dual-channel
შენახვის მედია
საცავის სრული ტევადობა *
500 გბ
Storage media *
HDD
ოპტიკური დისკ-ამძრავის ტიპი *
No
Number of storage drives installed
1
ჩამონტაჟებული ხისტი დისკების რაოდენობა
1
ხისტი დისკის მოცულობა
500 გბ
ხისტი დისკის ინტერფეისი
SATA III
ხისტი დისკის ბრუნვის სიჩქარე
7200 RPM
ხისტი დისკის ტევადობა
2.5"
ბარათის დეშიფრატორ-ინტეგრირებული
No
გრაფიკა
Discrete graphics card *
No
On-board graphics adapter *
Yes
Discrete graphics card model *
Not available
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 მჰ
On-board graphics card dynamic frequency (max)
950 მჰ
Maximum on-board graphics card memory
1,74 გბ
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Open GL მხარდაჭერის მქონე გრაფიკული ადაპტერი
Yes
ქსელში ჩართვა
Ethernet LAN კავშირი *
Yes
ეთერნეტის LAN მონაცემთა გადაცემის სიჩქარე
10, 100, 1000 Mbit/s
სადენების გაყვანის ტექნოლოგია
10/100/1000Base-T(X)
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
უსადენო LAN ქსელისს ტიპი
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
ბლუთუსის ვერსია
4.1
დაკავშირებადობა
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI პორტი
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
მიკროფონი, შემავალი ხაზის ბუდე
Yes
Headphone outputs
1
გამომავალი ხაზი
Yes
შემავალი ხაზი
Yes
სერიული პორტების რაოდენობა
1
Design
კორპუსის ტიპი *
Mini PC
ხმის დონე
1 L
განთავსება მხარდაჭერილი
Horizontal/Vertical
Design
Water cooling system
No
კაბელის ჩასახვევი ჩასადგამი
Yes
Cable lock slot type
Kensington
პროდუქტის ფერი *
შავი
Performance
დედა-პლატის მიკროპროცესორული კომპლექტი
Intel® B150
პროდუქტის სახეობა *
Mini PC (<= 3L)
პროგრამული უზრუნველყოფა
მოჰყვება ოპერაციული სისტემა *
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe, Microsoft Office
პროცესორი სპეციალური თვისებები
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel InTru 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel® Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for MID (Intel® CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
ბრძანებების ნაკრებებით მხარდაჭერა
SSE4.1, AVX 2.0, SSE4.2
Processor code
SR2HE
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Processor ARK ID
90734
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
ენერგიის მართვა
ელექტრომომარაგება *
65 W
ელექტრომომარაგების შემყვანის ძაბვა
100 - 240 V
ელექტრომომარაგების შემყვანის სიხშირე
50 - 60 Hz
სერთიფიკატები
Compliance certificates
RoHS
სერთიფიცირება
GreenGuard, ErP Lot 3
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
წონა და ზომები
სიგანე *
34,5 mm
სიღრმე *
182,9 mm
სიმაღლე *
179 mm
წონა *
600 გ
შეფუთვის შემადგენლობა
ეკრანი თან ერთვის *
No
მაუსი თან ერთვის
Yes
Keyboard included
Yes
სადენები თან ერთვის
AC
VESA mount included
Yes
სახელმძღვანელო
Yes
დენის ადაპტერიანი
Yes
Other features
Intel segment tagging
Enterprise, Professional