location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 9370101 air purifier accessory

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
9370101
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9370101
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0043859625468 show
კატეგორია:
Accessories such as filters which are used with air purifiers. Air purifiers are devices which remove contaminants from the air, such as cigarette smoke.
ჰაერის გამწმენდის აქსესუარები Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 14 Mar 2024 19:05:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fellowes 9370101 air purifier accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ეფეტურობა: 99,97%
  • - Filter type: HEPA
  • - თეთრი
მეტი>>>
Short summary description Fellowes 9370101 air purifier accessory:
This short summary of the Fellowes 9370101 air purifier accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 9370101, HEPA, 99,97%

Long summary description Fellowes 9370101 air purifier accessory:
This is an auto-generated long summary of Fellowes 9370101 air purifier accessory based on the first three specs of the first five spec groups.

Fellowes 9370101. ზომები (სიგანე x სიღრმე x სიმაღლე): 10490,2 x 8128 x 762 mm (413 x 320 x 30")

ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Fellowes 9406402 air purifier accessory Fellowes 9406402 air purifier accessory
(show image)
9406402 9406402
Fellowes 9406502 air purifier accessory Air purifier filter Fellowes 9406502 air purifier accessory Air purifier filter
(show image)
9406502 9406502
Fellowes 9324001 air purifier accessory Air purifier filter Fellowes 9324001 air purifier accessory Air purifier filter
(show image)
9324001 9324001
Fellowes 9287101 air purifier accessory Air purifier filter Fellowes 9287101 air purifier accessory Air purifier filter
(show image)
9287101 9287101
Fellowes 9372101 air purifier accessory Fellowes 9372101 air purifier accessory
(show image)
9372101 9372101
Fellowes 9370001 air purifier accessory Fellowes 9370001 air purifier accessory
(show image)
9370001 9370001
ქვეყანა Distributor
Deutschland 1 distributor(s)
United States 2 distributor(s)
United Kingdom 1 distributor(s)