location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Galaxy Board + Ring + Net Wall-mount Rectangular Polycarbonate (PC)

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Galaxy Board + Ring + Net
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46.40.20.00
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8718469463954
კატეგორია: Basketball Systems Check ‘EXIT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 11 Feb 2022 18:06:05
The date of the most recent change of the data-sheet in Icecat's system
მეტი>>>
Short summary description EXIT Galaxy Board + Ring + Net Wall-mount Rectangular Polycarbonate (PC):
This short summary of the EXIT Galaxy Board + Ring + Net Wall-mount Rectangular Polycarbonate (PC) data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Galaxy Board + Ring + Net, Wall-mount, Rectangular, Polycarbonate (PC), 13 kg

Long summary description EXIT Galaxy Board + Ring + Net Wall-mount Rectangular Polycarbonate (PC):
This is an auto-generated long summary of EXIT Galaxy Board + Ring + Net Wall-mount Rectangular Polycarbonate (PC) based on the first three specs of the first five spec groups.

EXIT Galaxy Board + Ring + Net. პროდუქტის სახეობა: Wall-mount, Backboard shape: Rectangular, Backboard material: Polycarbonate (PC). სიგანე: 1170 mm, სიმაღლე: 770 mm, წონა: 13 kg. Learning & training skills: Motor skills training. პაკეტის წონა: 14 kg, Backboard package dimensions (WxDxH): 1190 x 790 x 40 mm, Ring/net package dimensions (WxDxH): 650 x 530 x 135 mm

ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
EXIT

EXIT Polestar portable basket (with dunkring) პორტატული Rectangular Polycarbonate (PC)
(show image)
46.60.11.00 Polestar portable basket (with dunkring) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Polestar portable basket პორტატული Rectangular Polycarbonate (PC)
(show image)
46.60.10.00 Polestar portable basket 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 46.70.10.00 basketball system პორტატული Fan-shaped High-Density Polyethylene (HDPE)
(show image)
46.70.10.00 46.70.10.00 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Galaxy Board + Dunkring + Net Wall-mount Rectangular Polycarbonate (PC)
(show image)
46.40.30.00 Galaxy Board + Dunkring + Net 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 46.65.10.00 basketball system პორტატული Rectangular Polycarbonate (PC)
(show image)
46.65.10.00 46.65.10.00 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 46.05.11.00 basketball system პორტატული Rectangular Polycarbonate (PC)
(show image)
46.05.11.00 46.05.11.00 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 46.05.10.00 basketball system პორტატული Rectangular Polycarbonate (PC)
(show image)
46.05.10.00 46.05.10.00 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 46.03.11.00 basketball system In-ground Rectangular Polycarbonate (PC)
(show image)
46.03.11.00 46.03.11.00 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 46.01.11.00 basketball system Wall-mount Rectangular Polycarbonate (PC)
(show image)
46.01.11.00 46.01.11.00 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 46.01.10.00 basketball system Wall-mount Rectangular Polycarbonate (PC)
(show image)
46.01.10.00 46.01.10.00 0.00
(excl. VAT)
0 (incl. VAT)