location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko BIE22303XPS oven 66 L A ჟანგმედეგი ფოლადი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
BIE22303XPS
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BIE22303XPS
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8690842075247
კატეგორია:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
ovens Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 27 May 2024 18:03:41
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beko BIE22303XPS oven 66 L A ჟანგმედეგი ფოლადი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 66 L ჟანგმედეგი ფოლადი
  • - შესაწვავი გრილი
  • - კონტროლის ტიპი: Rotary, Touch
  • - ენერგოეფექტურობის კლასი: A
მეტი>>>
Short summary description Beko BIE22303XPS oven 66 L A ჟანგმედეგი ფოლადი:
This short summary of the Beko BIE22303XPS oven 66 L A ჟანგმედეგი ფოლადი data-sheet is auto-generated and uses the product title and the first six key specs.

Beko BIE22303XPS, Medium (45 - 75 l total capacity), 66 L, 66 L, Built-in (placement), ჟანგმედეგი ფოლადი, Rotary, Touch

Long summary description Beko BIE22303XPS oven 66 L A ჟანგმედეგი ფოლადი:
This is an auto-generated long summary of Beko BIE22303XPS oven 66 L A ჟანგმედეგი ფოლადი based on the first three specs of the first five spec groups.

Beko BIE22303XPS. Oven size: Medium (45 - 75 l total capacity), Total oven(s) interior capacity: 66 L, Oven net capacity: 66 L. Appliance placement: Built-in (placement), პროდუქტის ფერი: ჟანგმედეგი ფოლადი, კონტროლის ტიპი: Rotary, Touch. ენერგოეფექტურობის კლასი: A, Energy consumption (conventional): 0,95 kWh, Energy consumption (forced convection): 0,88 kWh. სიგანე: 567 mm, სიღრმე: 594 mm, სიმაღლე: 595 mm. შეფუთვის სიგანე: 660 mm, შეფუთვის სიღრმე: 660 mm, შეფუთვის სიმაღლე: 655 mm

ღუმელი
ხმების ღუმელები *
1
Oven size *
Medium (45 - 75 l total capacity)
Total oven(s) interior capacity *
66 L
Oven net capacity *
66 L
შესაწვავი გრილი *
Yes
Convection cooking *
Yes
Microwave cooking *
No
Steam cooking *
No
ტრადიციული კულინარია
Yes
Rotisserie
No
განმეორებითი შეცხელება *
Yes
Keep warm function *
No
Design
Appliance placement *
Built-in (placement)
პროდუქტის ფერი *
ჟანგმედეგი ფოლადი
კონტროლის ტიპი *
Rotary, Touch
Control position
წინა
Built-in display *
Yes
Removable door glass
Yes
Number of glass door panels
4
ერგონომიკა
LED (შუქდიოდური) ინდიკატორები
Yes
ენერგიის მართვა
ენერგოეფექტურობის კლასი *
A
AC input voltage
220-240 V
AC input frequency
50 Hz
Energy consumption (conventional) *
0,95 kWh
Energy consumption (forced convection) *
0,88 kWh
Lighting
შიდა განათება
Yes
წონა და ზომები
სიგანე
567 mm
სიღრმე
594 mm
სიმაღლე
595 mm
წონა
39,1 kg
შეფუთვის მონაცემები
შეფუთვის სიგანე
660 mm
შეფუთვის სიღრმე
660 mm
შეფუთვის სიმაღლე
655 mm
პაკეტის წონა
41,5 kg